TMP Pro Distribution I-Tech HD Series 7kW Amplifier with DSP 58281

Description
i-Tech HD tour-grade amplifiers feature BSS OmniDrive DSP, a clear LCD screen for easy setup, a global power supply, USB connector for transfering DSP presets, analog/AES/EBU/Cobra Net/HiQnet connectivity, front-panel security, high output voltage, and more. Output connections are made via Speakon and binding posts. Power Rating: 1500W/Channel (8 Ohm Dual) 3500W/Channel (4 Ohm Dual) 2800W/Channel (2 Ohm Dual) 7000W (8 Ohm Bridge) 5600W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise Ratio: > 112dB Total Harmonic Distortion (THD): < 0.1% Input Connectors: 2 x XLR Inputs 1 x AES/EBU Digital XLR Input 1 x USB Port 1 x Ethernet Port 1 x Power Input Output Connectors: 2 x XLR Outputs 1 x AES/EBU Digital XLR Output 2 x Speakon Outputs 2 x Binding Post Outputs (4 Posts Total) Controls: 1 x Power Switch 2 x Volume Knobs Indicators: LEDs for Bridge, Ready, Signal, Clip, Thermal, Fault, Network Data, Power, and AC Mains Cooling: Continuously Variable Speed Fans, Front-to-Back Airflow Power Requirements: 100-240VAC, 50/60Hz Dimensions: (WxHxD) 19 x 3.5 x 16.2" (483 x 89 x 411mm) Weight: 28 lbs (12.7kg)
Description
i-Tech HD tour-grade amplifiers feature BSS OmniDrive DSP, a clear LCD screen for easy setup, a global power supply, USB connector for transfering DSP presets, analog/AES/EBU/Cobra Net/HiQnet connectivity, front-panel security, high output voltage, and more. Output connections are made via Speakon and binding posts. Power Rating: 1500W/Channel (8 Ohm Dual) 3500W/Channel (4 Ohm Dual) 2800W/Channel (2 Ohm Dual) 7000W (8 Ohm Bridge) 5600W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise Ratio: > 112dB Total Harmonic Distortion (THD): < 0.1% Input Connectors: 2 x XLR Inputs 1 x AES/EBU Digital XLR Input 1 x USB Port 1 x Ethernet Port 1 x Power Input Output Connectors: 2 x XLR Outputs 1 x AES/EBU Digital XLR Output 2 x Speakon Outputs 2 x Binding Post Outputs (4 Posts Total) Controls: 1 x Power Switch 2 x Volume Knobs Indicators: LEDs for Bridge, Ready, Signal, Clip, Thermal, Fault, Network Data, Power, and AC Mains Cooling: Continuously Variable Speed Fans, Front-to-Back Airflow Power Requirements: 100-240VAC, 50/60Hz Dimensions: (WxHxD) 19 x 3.5 x 16.2" (483 x 89 x 411mm) Weight: 28 lbs (12.7kg)

Suppliers

Company
Product
Description
Supplier Links
I-Tech HD Series 7kW Amplifier with DSP - 58281 - TMP Pro Distribution
Berlin, CT, USA
I-Tech HD Series 7kW Amplifier with DSP
58281
I-Tech HD Series 7kW Amplifier with DSP 58281
i-Tech HD tour-grade amplifiers feature BSS OmniDrive DSP, a clear LCD screen for easy setup, a global power supply, USB connector for transfering DSP presets, analog/AES/EBU/Cobra Net/HiQnet connectivity, front-panel security, high output voltage, and more. Output connections are made via Speakon and binding posts. Power Rating: 1500W/Channel (8 Ohm Dual) 3500W/Channel (4 Ohm Dual) 2800W/Channel (2 Ohm Dual) 7000W (8 Ohm Bridge) 5600W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise Ratio: > 112dB Total Harmonic Distortion (THD): < 0.1% Input Connectors: 2 x XLR Inputs 1 x AES/EBU Digital XLR Input 1 x USB Port 1 x Ethernet Port 1 x Power Input Output Connectors: 2 x XLR Outputs 1 x AES/EBU Digital XLR Output 2 x Speakon Outputs 2 x Binding Post Outputs (4 Posts Total) Controls: 1 x Power Switch 2 x Volume Knobs Indicators: LEDs for Bridge, Ready, Signal, Clip, Thermal, Fault, Network Data, Power, and AC Mains Cooling: Continuously Variable Speed Fans, Front-to-Back Airflow Power Requirements: 100-240VAC, 50/60Hz Dimensions: (WxHxD) 19 x 3.5 x 16.2" (483 x 89 x 411mm) Weight: 28 lbs (12.7kg)

i-Tech HD tour-grade amplifiers feature BSS OmniDrive DSP, a clear LCD screen for easy setup, a global power supply, USB connector for transfering DSP presets, analog/AES/EBU/CobraNet/HiQnet connectivity, front-panel security, high output voltage, and more. Output connections are made via Speakon and binding posts.
Power Rating: 1500W/Channel (8 Ohm Dual)
3500W/Channel (4 Ohm Dual)
2800W/Channel (2 Ohm Dual)
7000W (8 Ohm Bridge)
5600W (4 Ohm Bridge)
Damping Factor: > 5000
Input Sensitivity: 1.4 - 7.75V (Adjustable)
Frequency Response: 20Hz - 20kHz
Signal-to-Noise Ratio: > 112dB
Total Harmonic Distortion (THD): < 0.1%
Input Connectors: 2 x XLR Inputs
1 x AES/EBU Digital XLR Input
1 x USB Port
1 x Ethernet Port
1 x Power Input
Output Connectors: 2 x XLR Outputs
1 x AES/EBU Digital XLR Output
2 x Speakon Outputs
2 x Binding Post Outputs (4 Posts Total)
Controls: 1 x Power Switch
2 x Volume Knobs
Indicators: LEDs for Bridge, Ready, Signal, Clip, Thermal, Fault, Network Data, Power, and AC Mains
Cooling: Continuously Variable Speed Fans, Front-to-Back Airflow
Power Requirements: 100-240VAC, 50/60Hz
Dimensions: (WxHxD) 19 x 3.5 x 16.2" (483 x 89 x 411mm)
Weight: 28 lbs (12.7kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58281
Product Name I-Tech HD Series 7kW Amplifier with DSP
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Standard Headphone Amplifier - BH3544F - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0620 watts
View Details
2 suppliers
Microphone Preamplifier - 426E01 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Type Preamplifier
Frequency Response 9.00E-7 MHz
Output Gain -0.0500 dB
View Details