Lab.gruppen AB FP+ Series 7kW Touring Amplifier FP 7000

Description
The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. The FP 7000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1450W 4 per channel - 2800W 2 per channel - 3500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)
Description
The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. The FP 7000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1450W 4 per channel - 2800W 2 per channel - 3500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Suppliers

Company
Product
Description
Supplier Links
FP+ Series 7kW Touring Amplifier - 79731 - TMP Pro Distribution
Berlin, CT, USA
FP+ Series 7kW Touring Amplifier
79731
FP+ Series 7kW Touring Amplifier 79731
The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000. The FP 7000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1450W 4 per channel - 2800W 2 per channel - 3500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 7000 is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 7000.
The FP 7000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller)
Max output power:
8 per channel - 1450W
4 per channel - 2800W
2 per channel - 3500W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 79731
Product Name FP+ Series 7kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - S2500 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Amplifier Class Other Class; Class H
Frequency Response 2.00E-5 to 0.0400 MHz
View Details