Bogen Communications, Inc. M-Class 600W Dual Channel Amplifier M300

Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet
Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Class 600W Dual Channel Amplifier - 39699 - TMP Pro Distribution
Berlin, CT, USA
M-Class 600W Dual Channel Amplifier
39699
M-Class 600W Dual Channel Amplifier 39699
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 39699
Product Name M-Class 600W Dual Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA120 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details