TMP Pro Distribution CTs Series Professional 8-Channel Network-Ready Install Amplifier 71562

Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 8200USP/CN features direct 100V outputs and includes a PIP DSP module for remote System Architect CobraNet control. Other features include inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 8 Channels Driven: 200W @ 4 ohms (per channel) 160W @ 8 ohms (per channel) 200W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 4 Channel Pairs Driven: 400W @ 8 ohms (per channel pair) 320W @ 16 ohms (per channel pair) 200W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 540W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced(nominal) 10 kOhms unbalanced(nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 8 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 4 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 4 x Yellow LED Bridge Mode Indicators 8 x Green LED Ready Indicators 8 x Green LED Input Signal Indicators 8 x Red LED Thermal Indicators 8 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Rear Panel: None Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode 77W, Idle, All Channels 70V Mode Dimensions 19 x 5.25 x 16.25" (483 x 133 x 413mm) Weight 36.6 lb (16.5 kg)
Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 8200USP/CN features direct 100V outputs and includes a PIP DSP module for remote System Architect CobraNet control. Other features include inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 8 Channels Driven: 200W @ 4 ohms (per channel) 160W @ 8 ohms (per channel) 200W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 4 Channel Pairs Driven: 400W @ 8 ohms (per channel pair) 320W @ 16 ohms (per channel pair) 200W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 540W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced(nominal) 10 kOhms unbalanced(nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 8 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 4 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 4 x Yellow LED Bridge Mode Indicators 8 x Green LED Ready Indicators 8 x Green LED Input Signal Indicators 8 x Red LED Thermal Indicators 8 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Rear Panel: None Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode 77W, Idle, All Channels 70V Mode Dimensions 19 x 5.25 x 16.25" (483 x 133 x 413mm) Weight 36.6 lb (16.5 kg)

Suppliers

Company
Product
Description
Supplier Links
Berlin, CT, USA
CTs Series Professional 8-Channel Network-Ready Install Amplifier
71562
CTs Series Professional 8-Channel Network-Ready Install Amplifier 71562
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 8200USP/CN features direct 100V outputs and includes a PIP DSP module for remote System Architect CobraNet control. Other features include inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 8 Channels Driven: 200W @ 4 ohms (per channel) 160W @ 8 ohms (per channel) 200W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 4 Channel Pairs Driven: 400W @ 8 ohms (per channel pair) 320W @ 16 ohms (per channel pair) 200W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 540W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced(nominal) 10 kOhms unbalanced(nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 8 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 4 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 4 x Yellow LED Bridge Mode Indicators 8 x Green LED Ready Indicators 8 x Green LED Input Signal Indicators 8 x Red LED Thermal Indicators 8 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Rear Panel: None Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode 77W, Idle, All Channels 70V Mode Dimensions 19 x 5.25 x 16.25" (483 x 133 x 413mm) Weight 36.6 lb (16.5 kg)

Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 8200USP/CN features direct 100V outputs and includes a PIP DSP module for remote System Architect CobraNet control. Other features include inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors.
Power Rating Dual, 8 Channels Driven:
200W @ 4 ohms (per channel)
160W @ 8 ohms (per channel)
200W @ 70V (per channel)
Dual, 1 Channel Driven:
270W @ 4 ohms (per channel)
220W @ 8 ohms (per channel)
250W @ 70V (per channel)
Bridge-Mono, 4 Channel Pairs Driven:
400W @ 8 ohms (per channel pair)
320W @ 16 ohms (per channel pair)
200W @ 100V (per channel pair)
Bridge-Mono, 1 Channel Pair Driven:
540W @ 8 ohms (per channel pair)
440W @ 16 ohms (per channel pair)
250W @ 100V (per channel pair)
Damping Factor 10 Hz - 400 Hz: >180
Input Sensitivity 1.4V
Input Impedance 20 kOhms balanced(nominal)
10 kOhms unbalanced(nominal)
Gain 4/8 ohm Operation: 20:1(26 dB)
70V Operation: 50:1(34 dB)
100V Operation: 71.4:1(37 dB)
Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W
Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power)
Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz
Input Connections 4 x Removable Phoenix Balanced Barrier Blocks
Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers*
*1 for every 2 channels
Controls Front Panel 1 x Power Switch
Controls (Rear) 8 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB)
4 x 4-position Dual/Bridge Mode Switches
Indicators Front Panel:
4 x Yellow LED Bridge Mode Indicators
8 x Green LED Ready Indicators
8 x Green LED Input Signal Indicators
8 x Red LED Thermal Indicators
8 x Red LED Fault Indicators
1 x Yellow LED IQ Loop Data Indicator
1 x Blue LED Power Indicator
Rear Panel: None
Cooling Continuously Variable Speed Forced Air, Front to Back Airflow
Power Consumption 58W, Idle, All Channels 4/8 ohm Mode
77W, Idle, All Channels 70V Mode
Dimensions 19 x 5.25 x 16.25" (483 x 133 x 413mm)
Weight 36.6 lb (16.5 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 71562
Product Name CTs Series Professional 8-Channel Network-Ready Install Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
1.1W to1.5W Monaural Speaker Amplifier - BD7830NUV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 20 dB
Continuous Power 1.5 watts
View Details
2 suppliers
LxT2 PREAMP for 50mV/Pa MIC - PRMLXT2C - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details