TMP Pro Distribution 400W Stereo Commercial Amplifier 54585

Description
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18" (48 cm) Depth: 16" (42 cm) Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Transformer Output: 30Hz - 16kHz (±3dB) 2, 4, & 8 Output: 30Hz - 50kHz (±3dB) 25V Stereo: 175 Watts x2 70.7V Stereo: 200 Watts x2 100V Stereo: 200 Watts x2 140V/200V Bridged Mono: 400 Watts 8 Stereo: 160 Watts x2 4 Stereo: 240 Watts x2 2 Stereo: 270 Watts x2 8 Bridged Mono: 500 Watts 4 Bridged Mono: 600 Watts
Datasheet
Description
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18" (48 cm) Depth: 16" (42 cm) Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Transformer Output: 30Hz - 16kHz (±3dB) 2, 4, & 8 Output: 30Hz - 50kHz (±3dB) 25V Stereo: 175 Watts x2 70.7V Stereo: 200 Watts x2 100V Stereo: 200 Watts x2 140V/200V Bridged Mono: 400 Watts 8 Stereo: 160 Watts x2 4 Stereo: 240 Watts x2 2 Stereo: 270 Watts x2 8 Bridged Mono: 500 Watts 4 Bridged Mono: 600 Watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Stereo Commercial Amplifier - 54585 - TMP Pro Distribution
Berlin, CT, USA
400W Stereo Commercial Amplifier
54585
400W Stereo Commercial Amplifier 54585
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18" (48 cm) Depth: 16" (42 cm) Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Transformer Output: 30Hz - 16kHz (±3dB) 2, 4, & 8 Output: 30Hz - 50kHz (±3dB) 25V Stereo: 175 Watts x2 70.7V Stereo: 200 Watts x2 100V Stereo: 200 Watts x2 140V/200V Bridged Mono: 400 Watts 8 Stereo: 160 Watts x2 4 Stereo: 240 Watts x2 2 Stereo: 270 Watts x2 8 Bridged Mono: 500 Watts 4 Bridged Mono: 600 Watts

A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers.
CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service.
Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs.
Height: 5-3/16" (13 cm)
Width: 18" (48 cm)
Depth: 16" (42 cm)
Channels: Two
Connector Type: Terminal Block & XLR
Finish: Black
Number of Fans: 1 - Variable Speed
Transformer Output: 30Hz - 16kHz (±3dB)
2, 4, & 8 Output: 30Hz - 50kHz (±3dB)
25V Stereo: 175 Watts x2
70.7V Stereo: 200 Watts x2
100V Stereo: 200 Watts x2
140V/200V Bridged Mono: 400 Watts
8 Stereo: 160 Watts x2
4 Stereo: 240 Watts x2
2 Stereo: 270 Watts x2
8 Bridged Mono: 500 Watts
4 Bridged Mono: 600 Watts

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 54585
Product Name 400W Stereo Commercial Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5481MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details