Bogen Communications, Inc. 900W Constant Voltage Amplifier X450

Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet
Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900W Constant Voltage Amplifier - 49852 - TMP Pro Distribution
Berlin, CT, USA
900W Constant Voltage Amplifier
49852
900W Constant Voltage Amplifier 49852
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 49852
Product Name 900W Constant Voltage Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78308EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 8 dB
Continuous Power 1.6 watts
View Details