The FP 10000Q is the flagship four-channel model in the FP+ Series. At the core of the FP 10000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 10000Q is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power density of the FP 10000Q.
The FP 10000Q is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller).
Max output power:
8 per channel - 1300W
4 per channel - 2100W
2 per channel - 2500W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)
| TMP Pro Distribution | |
|---|---|
| Product Category | Audio Amplifiers and Preamplifiers |
| Product Number | 79734 |
| Product Name | FP+ Series 4 x 2500 W Touring Amplifier |
| Type | Audio Amplifier |