Peavey Electronics Corporation IP Series 1.85kW Commercial Amplifier IP-TWELVE

Description
The IP-Twelve dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 1850 watts @ 1 kHz <0.1% THD Rated Power 2 x 2 ohms: 900 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 4 ohms: 700 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 8 ohms: 450 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 1 x 2 ohms: 950 watts @ 1 kHz at <0.05% THD Rated Power 1 x 4 ohms: 775 watts @ 1 kHz at <0.05% THD Rated Power 1 x 8 ohms: 475 watts @ 1 kHz at <0.05% THD Connectors: Dual four pin Euro connectors, Barrier Strip speaker output, 15 amp IEC mains
Description
The IP-Twelve dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 1850 watts @ 1 kHz <0.1% THD Rated Power 2 x 2 ohms: 900 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 4 ohms: 700 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 8 ohms: 450 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 1 x 2 ohms: 950 watts @ 1 kHz at <0.05% THD Rated Power 1 x 4 ohms: 775 watts @ 1 kHz at <0.05% THD Rated Power 1 x 8 ohms: 475 watts @ 1 kHz at <0.05% THD Connectors: Dual four pin Euro connectors, Barrier Strip speaker output, 15 amp IEC mains

Suppliers

Company
Product
Description
Supplier Links
IP Series 1.85kW Commercial Amplifier - 42220 - TMP Pro Distribution
Berlin, CT, USA
IP Series 1.85kW Commercial Amplifier
42220
IP Series 1.85kW Commercial Amplifier 42220
The IP-Twelve dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 1850 watts @ 1 kHz <0.1% THD Rated Power 2 x 2 ohms: 900 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 4 ohms: 700 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 2 x 8 ohms: 450 watts per channel @ 1 kHz <0.05% THD both channels driven Rated Power 1 x 2 ohms: 950 watts @ 1 kHz at <0.05% THD Rated Power 1 x 4 ohms: 775 watts @ 1 kHz at <0.05% THD Rated Power 1 x 8 ohms: 475 watts @ 1 kHz at <0.05% THD Connectors: Dual four pin Euro connectors, Barrier Strip speaker output, 15 amp IEC mains

The IP-Twelve dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world.
Rated Power 4 ohms bridge: 1850 watts @ 1 kHz <0.1% THD
Rated Power 2 x 2 ohms: 900 watts per channel @ 1 kHz <0.05% THD both channels driven
Rated Power 2 x 4 ohms: 700 watts per channel @ 1 kHz <0.05% THD both channels driven
Rated Power 2 x 8 ohms: 450 watts per channel @ 1 kHz <0.05% THD both channels driven
Rated Power 1 x 2 ohms: 950 watts @ 1 kHz at <0.05% THD
Rated Power 1 x 4 ohms: 775 watts @ 1 kHz at <0.05% THD
Rated Power 1 x 8 ohms: 475 watts @ 1 kHz at <0.05% THD
Connectors: Dual four pin Euro connectors, Barrier Strip speaker output, 15 amp IEC mains

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 42220
Product Name IP Series 1.85kW Commercial Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-8600 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 8 #
View Details