QSC Audio Products, LLC. CX Series 800W 4-Channel Amplifier CX404

Description
4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. With PowerLight technology, CX amplifiers take your sound to a whole new level. Not only does it give you tighter bass and clean transparent highs, PowerLight also cuts waste heat, boosts reliability and gets rid of unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. So unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Frequency Response (typical): 20 Hz-20 kHz, ± 0.2 dB 8 Hz-50 kHz, +0/-3 dB Damping Factor: Greater than 500 (1 kHz and below) Input Impedance: 6k ohms unbalanced, 12k ohms balanced Cooling: Variable speed fan, rear to front airflow through tunnel heat sink Connectors, each channel Input: 3 position Euro-style detachable barrier block, Ch 1,2,3 & 4 DataPort: HD-15 Connector, Ch 1+2, Ch 3+4 Output: Six-position barrier strip with monitor connections, Ch 1+2, Ch 3+4 Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, & protection. Stable into reactive or mismatched loads. Load Protection: On/off muting, DC-fault power supply protection Indicators PARALLEL INPUTS: Red LED BRIDGED: Yellow LED PWR-ON: Green LED CLIP/PROT: Red LED (1 per channel) LEVEL-10 dB: Yellow LED (1 per channel) LEVEL-20 dB: Yellow LED (1 per channel) SIGNAL -35 dB: Green LED (1 per channel) Controls Front: AC switch, Ch.1 and Ch.2 gain knobs Rear: DIP switch for Ch.1 and Ch.2: clip limiter on/off, LF filter on/off, LF filter freq select 33 Hz or 75 Hz for non-V models; 50 Hz or 75 Hz for V models; inputs parallel or stereo; bridge mode Dimensions 19" (48.3 cm) rack mounting, 3.5" (8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lbs (12.3 kg) Shipping Power Requirements: 100, 120, 230 Vac, 50-60 Hz
Datasheet
Description
4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. With PowerLight technology, CX amplifiers take your sound to a whole new level. Not only does it give you tighter bass and clean transparent highs, PowerLight also cuts waste heat, boosts reliability and gets rid of unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. So unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Frequency Response (typical): 20 Hz-20 kHz, ± 0.2 dB 8 Hz-50 kHz, +0/-3 dB Damping Factor: Greater than 500 (1 kHz and below) Input Impedance: 6k ohms unbalanced, 12k ohms balanced Cooling: Variable speed fan, rear to front airflow through tunnel heat sink Connectors, each channel Input: 3 position Euro-style detachable barrier block, Ch 1,2,3 & 4 DataPort: HD-15 Connector, Ch 1+2, Ch 3+4 Output: Six-position barrier strip with monitor connections, Ch 1+2, Ch 3+4 Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, & protection. Stable into reactive or mismatched loads. Load Protection: On/off muting, DC-fault power supply protection Indicators PARALLEL INPUTS: Red LED BRIDGED: Yellow LED PWR-ON: Green LED CLIP/PROT: Red LED (1 per channel) LEVEL-10 dB: Yellow LED (1 per channel) LEVEL-20 dB: Yellow LED (1 per channel) SIGNAL -35 dB: Green LED (1 per channel) Controls Front: AC switch, Ch.1 and Ch.2 gain knobs Rear: DIP switch for Ch.1 and Ch.2: clip limiter on/off, LF filter on/off, LF filter freq select 33 Hz or 75 Hz for non-V models; 50 Hz or 75 Hz for V models; inputs parallel or stereo; bridge mode Dimensions 19" (48.3 cm) rack mounting, 3.5" (8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lbs (12.3 kg) Shipping Power Requirements: 100, 120, 230 Vac, 50-60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CX Series 800W 4-Channel Amplifier - 28478 - TMP Pro Distribution
Berlin, CT, USA
CX Series 800W 4-Channel Amplifier
28478
CX Series 800W 4-Channel Amplifier 28478
4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. With PowerLight technology, CX amplifiers take your sound to a whole new level. Not only does it give you tighter bass and clean transparent highs, PowerLight also cuts waste heat, boosts reliability and gets rid of unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. So unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Frequency Response (typical): 20 Hz-20 kHz, ± 0.2 dB 8 Hz-50 kHz, +0/-3 dB Damping Factor: Greater than 500 (1 kHz and below) Input Impedance: 6k ohms unbalanced, 12k ohms balanced Cooling: Variable speed fan, rear to front airflow through tunnel heat sink Connectors, each channel Input: 3 position Euro-style detachable barrier block, Ch 1,2,3 & 4 DataPort: HD-15 Connector, Ch 1+2, Ch 3+4 Output: Six-position barrier strip with monitor connections, Ch 1+2, Ch 3+4 Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, & protection. Stable into reactive or mismatched loads. Load Protection: On/off muting, DC-fault power supply protection Indicators PARALLEL INPUTS: Red LED BRIDGED: Yellow LED PWR-ON: Green LED CLIP/PROT: Red LED (1 per channel) LEVEL-10 dB: Yellow LED (1 per channel) LEVEL-20 dB: Yellow LED (1 per channel) SIGNAL -35 dB: Green LED (1 per channel) Controls Front: AC switch, Ch.1 and Ch.2 gain knobs Rear: DIP switch for Ch.1 and Ch.2: clip limiter on/off, LF filter on/off, LF filter freq select 33 Hz or 75 Hz for non-V models; 50 Hz or 75 Hz for V models; inputs parallel or stereo; bridge mode Dimensions 19" (48.3 cm) rack mounting, 3.5" (8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lbs (12.3 kg) Shipping Power Requirements: 100, 120, 230 Vac, 50-60 Hz

4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system.
With PowerLight technology, CX amplifiers take your sound to a whole new level. Not only does it give you tighter bass and clean transparent highs, PowerLight also cuts waste heat, boosts reliability and gets rid of unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. So unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean.
Frequency Response (typical): 20 Hz-20 kHz, ± 0.2 dB 8 Hz-50 kHz, +0/-3 dB
Damping Factor: Greater than 500 (1 kHz and below)
Input Impedance: 6k ohms unbalanced, 12k ohms balanced
Cooling: Variable speed fan, rear to front airflow through tunnel heat sink
Connectors, each channel
Input: 3 position Euro-style detachable barrier block, Ch 1,2,3 & 4
DataPort: HD-15 Connector, Ch 1+2, Ch 3+4
Output: Six-position barrier strip with monitor connections, Ch 1+2, Ch 3+4
Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, & protection. Stable into reactive or mismatched loads.
Load Protection: On/off muting, DC-fault power supply protection
Indicators
PARALLEL INPUTS: Red LED
BRIDGED: Yellow LED
PWR-ON: Green LED
CLIP/PROT: Red LED (1 per channel)
LEVEL-10 dB: Yellow LED (1 per channel)
LEVEL-20 dB: Yellow LED (1 per channel)
SIGNAL -35 dB: Green LED (1 per channel)
Controls
Front: AC switch, Ch.1 and Ch.2 gain knobs
Rear: DIP switch for Ch.1 and Ch.2: clip limiter on/off, LF filter on/off,
LF filter freq select 33 Hz or 75 Hz for non-V models; 50 Hz or 75 Hz for V models; inputs parallel or stereo; bridge mode
Dimensions
19" (48.3 cm) rack mounting, 3.5" (8.9 cm) tall (2 rack spaces),
14" (35.6 cm) deep (from front mounting rails)
Weight: 21 lb (9.5 kg) net, 27 lbs (12.3 kg) Shipping
Power Requirements: 100, 120, 230 Vac, 50-60 Hz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 28478
Product Name CX Series 800W 4-Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5480MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details