Bogen Communications, Inc. Classic 4 Channel 60W Mixer Amplifier C60

Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet
Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic 4 Channel 60W Mixer Amplifier - 10093 - TMP Pro Distribution
Berlin, CT, USA
Classic 4 Channel 60W Mixer Amplifier
10093
Classic 4 Channel 60W Mixer Amplifier 10093
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 10093
Product Name Classic 4 Channel 60W Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88220GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers