Peavey Electronics Corporation Four-Zone Mixer/Amplifier PZS 140RA

Description
The PZS 140RA defines the concept of room combining. This versatile matrix mixer allows you to send a single audio source to several rooms, or up to five different sources to multiple rooms, creating individual audio environments. The optional D4S wall controller allows you to quickly configure rooms by remotely selecting your audio sources. Up to eight D4S controllers can be used with a single PZS 140RA, allowing unprecedented efficiency and control at very little expense. Features 5 euro-style mic/line and 3 RCA inputs (assignable to any output), 4 line outs, remote control option (RJ-45), channel 1/2 paging hold, 48V phantom power, and fan cooling. Ideal for retail, restaurants, bars, meeting rooms, schools, gaming, paging, and other uses.
Datasheet
Description
The PZS 140RA defines the concept of room combining. This versatile matrix mixer allows you to send a single audio source to several rooms, or up to five different sources to multiple rooms, creating individual audio environments. The optional D4S wall controller allows you to quickly configure rooms by remotely selecting your audio sources. Up to eight D4S controllers can be used with a single PZS 140RA, allowing unprecedented efficiency and control at very little expense. Features 5 euro-style mic/line and 3 RCA inputs (assignable to any output), 4 line outs, remote control option (RJ-45), channel 1/2 paging hold, 48V phantom power, and fan cooling. Ideal for retail, restaurants, bars, meeting rooms, schools, gaming, paging, and other uses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Zone Mixer/Amplifier - 36084 - TMP Pro Distribution
Berlin, CT, USA
Four-Zone Mixer/Amplifier
36084
Four-Zone Mixer/Amplifier 36084
The PZS 140RA defines the concept of room combining. This versatile matrix mixer allows you to send a single audio source to several rooms, or up to five different sources to multiple rooms, creating individual audio environments. The optional D4S wall controller allows you to quickly configure rooms by remotely selecting your audio sources. Up to eight D4S controllers can be used with a single PZS 140RA, allowing unprecedented efficiency and control at very little expense. Features 5 euro-style mic/line and 3 RCA inputs (assignable to any output), 4 line outs, remote control option (RJ-45), channel 1/2 paging hold, 48V phantom power, and fan cooling. Ideal for retail, restaurants, bars, meeting rooms, schools, gaming, paging, and other uses.

The PZS 140RA defines the concept of room combining. This versatile matrix mixer allows you to send a single audio source to several rooms, or up to five different sources to multiple rooms, creating individual audio environments. The optional D4S wall controller allows you to quickly configure rooms by remotely selecting your audio sources. Up to eight D4S controllers can be used with a single PZS 140RA, allowing unprecedented efficiency and control at very little expense.
Features 5 euro-style mic/line and 3 RCA inputs (assignable to any output), 4 line outs, remote control option (RJ-45), channel 1/2 paging hold, 48V phantom power, and fan cooling. Ideal for retail, restaurants, bars, meeting rooms, schools, gaming, paging, and other uses.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 36084
Product Name Four-Zone Mixer/Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details