Bogen Communications, Inc. 1200W Constant Voltage Amplifier X600

Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet
Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200W Constant Voltage Amplifier - 52005 - TMP Pro Distribution
Berlin, CT, USA
1200W Constant Voltage Amplifier
52005
1200W Constant Voltage Amplifier 52005
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52005
Product Name 1200W Constant Voltage Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5469GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 13 dB
View Details
2 suppliers