Audica Professional Micro Series Amplifier / Controller MICROzone

Description
At the heart of the MICROseries range is the innovative MICROzone, a 5-configuration amplifier/controller that provides unequalled flexibility for a wide range of applications with single or multi-location input and control. Comprehensive switching functions enable the unit to be used singly and in multiples; as a complete system amplifier/controller ; as an additional zone amplifier/controller ; as a system master; as a slave amplifier or as a system equaliser. Comprehensive facilities on the MICROzone allow for: stereo or 2-channel mono operation; one 0.5V front panel stereo mini-jack input for MP3 and PC connection plus 2 rear panel 1.0V RCA stereo inputs; a switch for common line feed through multiple units with the ability for alternative input selection on zones; fixed and variable line outputs for master or independent level control of additional zone units; equalised line output for using additional standard power amplifiers; front volume control with master output level on rear for applications where maximum levels need to be preset; IR control via the front panel or an optional RJ45 CAT5 remote IR sensor; filtered sub output for feed to active sub-bass loudspeakers. For applications, such as AV and hotel bedroom, where an MP3 player or similar may be used for long periods, the MICROzone also offers a front panel USB charge facility.The elegant aluminium stick IR remote controller supplied with the MICROzone duplicates the front panel controls of volume, mute (-16dB) and source selection. In addition to manual standby the MICROzone also features auto standby and start-up for non-managed applications and for reliability is fitted with clip limiting and total overdrive protection with auto-reset. The head-unit design of the MICROzone allows one or two units to be mounted in an optional 2U rack mount panel or it can be fitted into any flat surface, such as a lectern or other piece of furniture. Clip-on caps cover the fixings to maintain the clean, style of the unit's front panel. Amplifier: Class D Digital with EQ for Audica MICRO loudspeakers Channels: 2 x 25W into 4 Ohm per channel, Switchable for stereo or 2 x mono Modes: Switchable normal or slave operation
Description
At the heart of the MICROseries range is the innovative MICROzone, a 5-configuration amplifier/controller that provides unequalled flexibility for a wide range of applications with single or multi-location input and control. Comprehensive switching functions enable the unit to be used singly and in multiples; as a complete system amplifier/controller ; as an additional zone amplifier/controller ; as a system master; as a slave amplifier or as a system equaliser. Comprehensive facilities on the MICROzone allow for: stereo or 2-channel mono operation; one 0.5V front panel stereo mini-jack input for MP3 and PC connection plus 2 rear panel 1.0V RCA stereo inputs; a switch for common line feed through multiple units with the ability for alternative input selection on zones; fixed and variable line outputs for master or independent level control of additional zone units; equalised line output for using additional standard power amplifiers; front volume control with master output level on rear for applications where maximum levels need to be preset; IR control via the front panel or an optional RJ45 CAT5 remote IR sensor; filtered sub output for feed to active sub-bass loudspeakers. For applications, such as AV and hotel bedroom, where an MP3 player or similar may be used for long periods, the MICROzone also offers a front panel USB charge facility.The elegant aluminium stick IR remote controller supplied with the MICROzone duplicates the front panel controls of volume, mute (-16dB) and source selection. In addition to manual standby the MICROzone also features auto standby and start-up for non-managed applications and for reliability is fitted with clip limiting and total overdrive protection with auto-reset. The head-unit design of the MICROzone allows one or two units to be mounted in an optional 2U rack mount panel or it can be fitted into any flat surface, such as a lectern or other piece of furniture. Clip-on caps cover the fixings to maintain the clean, style of the unit's front panel. Amplifier: Class D Digital with EQ for Audica MICRO loudspeakers Channels: 2 x 25W into 4 Ohm per channel, Switchable for stereo or 2 x mono Modes: Switchable normal or slave operation

Suppliers

Company
Product
Description
Supplier Links
Micro Series Amplifier / Controller - 79821 - TMP Pro Distribution
Berlin, CT, USA
Micro Series Amplifier / Controller
79821
Micro Series Amplifier / Controller 79821
At the heart of the MICROseries range is the innovative MICROzone, a 5-configuration amplifier/controller that provides unequalled flexibility for a wide range of applications with single or multi-location input and control. Comprehensive switching functions enable the unit to be used singly and in multiples; as a complete system amplifier/controller ; as an additional zone amplifier/controller ; as a system master; as a slave amplifier or as a system equaliser. Comprehensive facilities on the MICROzone allow for: stereo or 2-channel mono operation; one 0.5V front panel stereo mini-jack input for MP3 and PC connection plus 2 rear panel 1.0V RCA stereo inputs; a switch for common line feed through multiple units with the ability for alternative input selection on zones; fixed and variable line outputs for master or independent level control of additional zone units; equalised line output for using additional standard power amplifiers; front volume control with master output level on rear for applications where maximum levels need to be preset; IR control via the front panel or an optional RJ45 CAT5 remote IR sensor; filtered sub output for feed to active sub-bass loudspeakers. For applications, such as AV and hotel bedroom, where an MP3 player or similar may be used for long periods, the MICROzone also offers a front panel USB charge facility.The elegant aluminium stick IR remote controller supplied with the MICROzone duplicates the front panel controls of volume, mute (-16dB) and source selection. In addition to manual standby the MICROzone also features auto standby and start-up for non-managed applications and for reliability is fitted with clip limiting and total overdrive protection with auto-reset. The head-unit design of the MICROzone allows one or two units to be mounted in an optional 2U rack mount panel or it can be fitted into any flat surface, such as a lectern or other piece of furniture. Clip-on caps cover the fixings to maintain the clean, style of the unit's front panel. Amplifier: Class D Digital with EQ for Audica MICRO loudspeakers Channels: 2 x 25W into 4 Ohm per channel, Switchable for stereo or 2 x mono Modes: Switchable normal or slave operation

At the heart of the MICROseries range is the innovative MICROzone, a 5-configuration amplifier/controller that provides unequalled flexibility for a wide range of applications with single or multi-location input and control. Comprehensive switching functions enable the unit to be used singly and in multiples; as a complete system amplifier/controller; as an additional zone amplifier/controller; as a system master; as a slave amplifier or as a system equaliser.
Comprehensive facilities on the MICROzone allow for: stereo or 2-channel mono operation; one 0.5V front panel stereo mini-jack input for MP3 and PC connection plus 2 rear panel 1.0V RCA stereo inputs; a switch for common line feed through multiple units with the ability for alternative input selection on zones; fixed and variable line outputs for master or independent level control of additional zone units; equalised line output for using additional standard power amplifiers; front volume control with master output level on rear for applications where maximum levels need to be preset; IR control via the front panel or an optional RJ45 CAT5 remote IR sensor; filtered sub output for feed to active sub-bass loudspeakers.
For applications, such as AV and hotel bedroom, where an MP3 player or similar may be used for long periods, the MICROzone also offers a front panel USB charge facility.The elegant aluminium stick IR remote controller supplied with the MICROzone duplicates the front panel controls of volume, mute (-16dB) and source selection. In addition to manual standby the MICROzone also features auto standby and start-up for non-managed applications and for reliability is fitted with clip limiting and total overdrive protection with auto-reset. The head-unit design of the MICROzone allows one or two units to be mounted in an optional 2U rack mount panel or it can be fitted into any flat surface, such as a lectern or other piece of furniture. Clip-on caps cover the fixings to maintain the clean, style of the unit's front panel.
Amplifier: Class D Digital with EQ for Audica MICRO loudspeakers
Channels: 2 x 25W into 4 Ohm per channel, Switchable for stereo or 2 x mono
Modes: Switchable normal or slave operation

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 79821
Product Name Micro Series Amplifier / Controller
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78322EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 22 dB
Continuous Power 1.6 watts
View Details
17W+17W Full Digital Speaker Amplifier with built-in DSP - BM28723MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Continuous Power 20 watts
View Details