TMP Pro Distribution Global 3 Channel 60W Mixer Amplifier 80326

Description
Small and compact, and engineered for reliability, the Atlas Sound MA60G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 60W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global(100VAC-240VAC ) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector: Type Phoenix and RCA Output Power: 60 Watts
Description
Small and compact, and engineered for reliability, the Atlas Sound MA60G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 60W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global(100VAC-240VAC ) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector: Type Phoenix and RCA Output Power: 60 Watts

Suppliers

Company
Product
Description
Supplier Links
Global 3 Channel 60W Mixer Amplifier - 80326 - TMP Pro Distribution
Berlin, CT, USA
Global 3 Channel 60W Mixer Amplifier
80326
Global 3 Channel 60W Mixer Amplifier 80326
Small and compact, and engineered for reliability, the Atlas Sound MA60G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 60W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global(100VAC-240VAC ) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5" (216mm) Depth: 7.81" (198.4mm) Frequency Response: 50Hz - 20kHz Connector: Type Phoenix and RCA Output Power: 60 Watts

Small and compact, and engineered for reliability, the Atlas Sound MA60G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 60W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global(100VAC-240VAC) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.
Height: 1.75" (44.45mm)
Width: 8.5" (216mm)
Depth: 7.81" (198.4mm)
Frequency Response: 50Hz - 20kHz
Connector: Type Phoenix and RCA
Output Power: 60 Watts

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 80326
Product Name Global 3 Channel 60W Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V - JX500/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details