Peavey Electronics Corporation 400W Industrial Contractor Amplifier ICA 400V

Description
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD Minimum load impedance: 25 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 31 lbs. (14 kg)
Datasheet
Description
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD Minimum load impedance: 25 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 31 lbs. (14 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Industrial Contractor Amplifier - 48730 - TMP Pro Distribution
Berlin, CT, USA
400W Industrial Contractor Amplifier
48730
400W Industrial Contractor Amplifier 48730
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD Minimum load impedance: 25 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 31 lbs. (14 kg)

Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems.
Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection.
Rated power (both channels driven): 200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD
Minimum load impedance: 25 Ohms
Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip,
IEC AC
Net Weight: 31 lbs. (14 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 48730
Product Name 400W Industrial Contractor Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - AMP-A460H - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 60 watts
View Details