TMP Pro Distribution 4 Input, 60W Mono Mixer-Amplifier with Telephone Output 50680

Description
The Crown®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides 4 inputs (each with a volume control) and a 60W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.
Datasheet
Description
The Crown®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides 4 inputs (each with a volume control) and a 60W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Input, 60W Mono Mixer-Amplifier with Telephone Output - 50680 - TMP Pro Distribution
Berlin, CT, USA
4 Input, 60W Mono Mixer-Amplifier with Telephone Output
50680
4 Input, 60W Mono Mixer-Amplifier with Telephone Output 50680
The Crown®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides 4 inputs (each with a volume control) and a 60W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.

The Crown®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides 4 inputs (each with a volume control) and a 60W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 50680
Product Name 4 Input, 60W Mono Mixer-Amplifier with Telephone Output
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78316EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 16 dB
Continuous Power 1.6 watts
View Details
PREAMP 1/2
Specs
Type Preamplifier
View Details