Bogen Communications, Inc. 1.5W Utility Amplifier GA2

Description
Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response.
Datasheet
Description
Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W Utility Amplifier - 37365 - TMP Pro Distribution
Berlin, CT, USA
1.5W Utility Amplifier
37365
1.5W Utility Amplifier 37365
Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response.

Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 37365
Product Name 1.5W Utility Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5460GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 6 dB
View Details
2 suppliers