Ashly Audio, Inc. SRA Series 300W Amplifier SRA-2150

Description
Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications. All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 8 ohms (Bridged): 300W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet
Description
Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications. All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 8 ohms (Bridged): 300W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRA Series 300W Amplifier - 40858 - TMP Pro Distribution
Berlin, CT, USA
SRA Series 300W Amplifier
40858
SRA Series 300W Amplifier 40858
Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications. All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 8 ohms (Bridged): 300W Connectors (each channel): Input - Euroblock, Output - Euroblock

Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel.
SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications.
All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly.
Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel.
Rated Power 8 ohms (per channel): 80W
Rated Power 4 ohms (per channel): 150W
Rated Power 8 ohms (Bridged): 300W
Connectors (each channel): Input - Euroblock, Output - Euroblock

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40858
Product Name SRA Series 300W Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - REVAMP2060T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details