TMP Pro Distribution CTs Series Professional 4-Channel Install Amplifier 35103

Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 4200 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 4 Channels Driven: 260W @ 4 ohms (per channel) 180W @ 8 ohms (per channel) 220W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 2 Channel Pairs Driven: 520W @ 8 ohms (per channel pair) 400W @ 16 ohms (per channel pair) 220W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 560W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced (nominal) 10 kOhms unbalanced (nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W from 20 Hz - 20 kHz Input Connections 2 x Removable Phoenix Balanced Barrier Blocks Output Connectors 2 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 4 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 2 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 2 x Yellow LED Bridge Mode Indicators 4 x Green LED Ready Indicators 4 x Green LED Input Signal Indicators 4 x Red LED Thermal Indicators 4 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode* 77W, Idle, All Channels 70V Mode* *120 VAC Dimensions 19 x 3.5 x 16.25" (483 x 89 x 413mm) Weight 27.8 lb (12.5 kg)
Datasheet
Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 4200 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 4 Channels Driven: 260W @ 4 ohms (per channel) 180W @ 8 ohms (per channel) 220W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 2 Channel Pairs Driven: 520W @ 8 ohms (per channel pair) 400W @ 16 ohms (per channel pair) 220W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 560W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced (nominal) 10 kOhms unbalanced (nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W from 20 Hz - 20 kHz Input Connections 2 x Removable Phoenix Balanced Barrier Blocks Output Connectors 2 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 4 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 2 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 2 x Yellow LED Bridge Mode Indicators 4 x Green LED Ready Indicators 4 x Green LED Input Signal Indicators 4 x Red LED Thermal Indicators 4 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode* 77W, Idle, All Channels 70V Mode* *120 VAC Dimensions 19 x 3.5 x 16.25" (483 x 89 x 413mm) Weight 27.8 lb (12.5 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CTs Series Professional 4-Channel Install Amplifier - 35103 - TMP Pro Distribution
Berlin, CT, USA
CTs Series Professional 4-Channel Install Amplifier
35103
CTs Series Professional 4-Channel Install Amplifier 35103
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 4200 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating Dual, 4 Channels Driven: 260W @ 4 ohms (per channel) 180W @ 8 ohms (per channel) 220W @ 70V (per channel) Dual, 1 Channel Driven: 270W @ 4 ohms (per channel) 220W @ 8 ohms (per channel) 250W @ 70V (per channel) Bridge-Mono, 2 Channel Pairs Driven: 520W @ 8 ohms (per channel pair) 400W @ 16 ohms (per channel pair) 220W @ 100V (per channel pair) Bridge-Mono, 1 Channel Pair Driven: 560W @ 8 ohms (per channel pair) 440W @ 16 ohms (per channel pair) 250W @ 100V (per channel pair) Damping Factor 10 Hz - 400 Hz: >180 Input Sensitivity 1.4V Input Impedance 20 kOhms balanced (nominal) 10 kOhms unbalanced (nominal) Gain 4/8 ohm Operation: 20:1(26 dB) 70V Operation: 50:1(34 dB) 100V Operation: 71.4:1(37 dB) Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W from 20 Hz - 20 kHz Input Connections 2 x Removable Phoenix Balanced Barrier Blocks Output Connectors 2 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch Controls (Rear) 4 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB) 2 x 4-position Dual/Bridge Mode Switches Indicators Front Panel: 2 x Yellow LED Bridge Mode Indicators 4 x Green LED Ready Indicators 4 x Green LED Input Signal Indicators 4 x Red LED Thermal Indicators 4 x Red LED Fault Indicators 1 x Yellow LED IQ Loop Data Indicator 1 x Blue LED Power Indicator Cooling Continuously Variable Speed Forced Air, Front to Back Airflow Power Consumption 58W, Idle, All Channels 4/8 ohm Mode* 77W, Idle, All Channels 70V Mode* *120 VAC Dimensions 19 x 3.5 x 16.25" (483 x 89 x 413mm) Weight 27.8 lb (12.5 kg)

Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 4200 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors.
Power Rating Dual, 4 Channels Driven:
260W @ 4 ohms (per channel)
180W @ 8 ohms (per channel)
220W @ 70V (per channel)
Dual, 1 Channel Driven:
270W @ 4 ohms (per channel)
220W @ 8 ohms (per channel)
250W @ 70V (per channel)
Bridge-Mono, 2 Channel Pairs Driven:
520W @ 8 ohms (per channel pair)
400W @ 16 ohms (per channel pair)
220W @ 100V (per channel pair)
Bridge-Mono, 1 Channel Pair Driven:
560W @ 8 ohms (per channel pair)
440W @ 16 ohms (per channel pair)
250W @ 100V (per channel pair)
Damping Factor 10 Hz - 400 Hz: >180
Input Sensitivity 1.4V
Input Impedance 20 kOhms balanced (nominal)
10 kOhms unbalanced (nominal)
Gain 4/8 ohm Operation: 20:1(26 dB)
70V Operation: 50:1(34 dB)
100V Operation: 71.4:1(37 dB)
Frequency Response 20 Hz - 20 kHz +/-0.5 dB @ 1W
Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power)
Total Harmonic Distortion (THD) <0.05% @1W from 20 Hz - 20 kHz
Input Connections 2 x Removable Phoenix Balanced Barrier Blocks
Output Connectors 2 x 4-pole Terminal Strips with Touch-Proof Covers*
*1 for every 2 channels
Controls Front Panel 1 x Power Switch
Controls (Rear) 4 x 21-position Rotary Channel Level Trim Controls(-70 - 0 dB)
2 x 4-position Dual/Bridge Mode Switches
Indicators Front Panel:
2 x Yellow LED Bridge Mode Indicators
4 x Green LED Ready Indicators
4 x Green LED Input Signal Indicators
4 x Red LED Thermal Indicators
4 x Red LED Fault Indicators
1 x Yellow LED IQ Loop Data Indicator
1 x Blue LED Power Indicator
Cooling Continuously Variable Speed Forced Air, Front to Back Airflow
Power Consumption 58W, Idle, All Channels 4/8 ohm Mode*
77W, Idle, All Channels 70V Mode*
*120 VAC
Dimensions 19 x 3.5 x 16.25" (483 x 89 x 413mm)
Weight 27.8 lb (12.5 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 35103
Product Name CTs Series Professional 4-Channel Install Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details