TMP Pro Distribution 2 x 8 Distribution Amplifier 80329

Description
The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration. Input impedance: 10KO Balanced, 5KO Unbalanced Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 80mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg
Description
The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration. Input impedance: 10KO Balanced, 5KO Unbalanced Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 80mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg

Suppliers

Company
Product
Description
Supplier Links
2 x 8 Distribution Amplifier - 80329 - TMP Pro Distribution
Berlin, CT, USA
2 x 8 Distribution Amplifier
80329
2 x 8 Distribution Amplifier 80329
The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration. Input impedance: 10KO Balanced, 5KO Unbalanced Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 80mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg

The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities.
Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration.
Input impedance: 10KO Balanced, 5KO Unbalanced
Output impedance: 300O Balanced, 150O Unbalanced
Frequency Response: 20Hz - 20kHz (+/-1dB)
THD: .06% & 1kHz
Signal to Noise Ratio: 90dB
24VDC Power Requirements: 80mA
Height: 1.5" (3.81 cm)
Width: 4" (10.16 cm)
Depth: 2.5" (6.35 cm)
Weight: 6oz., .165kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 80329
Product Name 2 x 8 Distribution Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details