Bogen Communications, Inc. 6W Utility Amplifier with Transformer GA6A

Description
Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls, terminal strip and RCA input, and terminal strip output.
Datasheet
Description
Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls, terminal strip and RCA input, and terminal strip output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6W Utility Amplifier with Transformer - 40491 - TMP Pro Distribution
Berlin, CT, USA
6W Utility Amplifier with Transformer
40491
6W Utility Amplifier with Transformer 40491
Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls, terminal strip and RCA input, and terminal strip output.

Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls, terminal strip and RCA input, and terminal strip output.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40491
Product Name 6W Utility Amplifier with Transformer
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
 - S1500 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 2.00E-5 to 0.0400 MHz
View Details