TMP Pro Distribution 700W Stereo Commercial Amplifier 49706

Description
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18 7/8" (48 cm) Depth: 16 7/8" (42 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Frequency Response: 30Hz - 50kHz Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Output Power: 350 Watts/Channel @ 70.7V, 700 Watts 140V/200V Bridge Mono, 400 Watts/Channel @ 4O Rack Spaces: 3 RU UL Listed/Standard: ETL to 813
Datasheet
Description
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18 7/8" (48 cm) Depth: 16 7/8" (42 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Frequency Response: 30Hz - 50kHz Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Output Power: 350 Watts/Channel @ 70.7V, 700 Watts 140V/200V Bridge Mono, 400 Watts/Channel @ 4O Rack Spaces: 3 RU UL Listed/Standard: ETL to 813
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700W Stereo Commercial Amplifier - 49706 - TMP Pro Distribution
Berlin, CT, USA
700W Stereo Commercial Amplifier
49706
700W Stereo Commercial Amplifier 49706
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs. Height: 5-3/16" (13 cm) Width: 18 7/8" (48 cm) Depth: 16 7/8" (42 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Frequency Response: 30Hz - 50kHz Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Output Power: 350 Watts/Channel @ 70.7V, 700 Watts 140V/200V Bridge Mono, 400 Watts/Channel @ 4O Rack Spaces: 3 RU UL Listed/Standard: ETL to 813

A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers.
CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service.
Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs.
Height: 5-3/16" (13 cm)
Width: 18 7/8" (48 cm)
Depth: 16 7/8" (42 cm)
Shipping Weight: 54.00 lbs (24.49 kgs)
Frequency Response: 30Hz - 50kHz
Channels: Two
Connector Type: Terminal Block & XLR
Finish: Black
Number of Fans: 1 - Variable Speed
Output Power: 350 Watts/Channel @ 70.7V, 700 Watts 140V/200V Bridge Mono, 400 Watts/Channel @ 4O
Rack Spaces: 3 RU
UL Listed/Standard: ETL to 813

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 49706
Product Name 700W Stereo Commercial Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Marine Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V - M400/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details