TMP Pro Distribution XM Series 4-Channel Amplifier, 120W/Ch 58257

Description
XM series multi-channel amplifiers employ current switching technology for a compact and lightweight design. Features include stereo/parallel operation, precise detented attenuators, extensive protection circuitry, XLR and Euro-block inputs, 5-way binding post outputs, subsonic filters, D-sub15P monitor/remote data port, and more. Stereo, Parallel, or Bridged Operation Three operational modes can be selected as required: the stereo mode provides four independent channels of amplification, the parallel mode allows two mono sources to drive dual amplifiers each, and in the bridged mode two channels operate as a single high-power mono amp, effectively giving you two higher powered mono amps in one unit. The operating mode can be easily switched from the rear panel. Versatile Input/Output Connectivity Two types of input jacks are provided; balanced XLR types and Euroblock jacks for easy, secure input connection. Output connections are made via five-way binding posts. A high pass filter with a selectable 20 Hz or 55 Hz roll-off frequency is also provided. Precision attenuators and independent indicators are provided for each channel, allowing accurate level setup and status monitoring. Distribution Drive Capability The XM4180 is also capable of functioning as a distribution power amp that can drive multiple high-impedance speakers via 70V line output. Monitor/Remote Jack The rear panel provides a Monitor/Remote jack that allows the amp to be monitored and controlled from an external device. 4ohms: 120W x4 8ohms: 90W x4 8ohms Bridge: 240W x2 Line input / output ports: 4x XLR-3-31 4x Euroblock Speaker output ports: 4x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 9.8kg; 21.6lbs
Description
XM series multi-channel amplifiers employ current switching technology for a compact and lightweight design. Features include stereo/parallel operation, precise detented attenuators, extensive protection circuitry, XLR and Euro-block inputs, 5-way binding post outputs, subsonic filters, D-sub15P monitor/remote data port, and more. Stereo, Parallel, or Bridged Operation Three operational modes can be selected as required: the stereo mode provides four independent channels of amplification, the parallel mode allows two mono sources to drive dual amplifiers each, and in the bridged mode two channels operate as a single high-power mono amp, effectively giving you two higher powered mono amps in one unit. The operating mode can be easily switched from the rear panel. Versatile Input/Output Connectivity Two types of input jacks are provided; balanced XLR types and Euroblock jacks for easy, secure input connection. Output connections are made via five-way binding posts. A high pass filter with a selectable 20 Hz or 55 Hz roll-off frequency is also provided. Precision attenuators and independent indicators are provided for each channel, allowing accurate level setup and status monitoring. Distribution Drive Capability The XM4180 is also capable of functioning as a distribution power amp that can drive multiple high-impedance speakers via 70V line output. Monitor/Remote Jack The rear panel provides a Monitor/Remote jack that allows the amp to be monitored and controlled from an external device. 4ohms: 120W x4 8ohms: 90W x4 8ohms Bridge: 240W x2 Line input / output ports: 4x XLR-3-31 4x Euroblock Speaker output ports: 4x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 9.8kg; 21.6lbs

Suppliers

Company
Product
Description
Supplier Links
XM Series 4-Channel Amplifier, 120W/Ch - 58257 - TMP Pro Distribution
Berlin, CT, USA
XM Series 4-Channel Amplifier, 120W/Ch
58257
XM Series 4-Channel Amplifier, 120W/Ch 58257
XM series multi-channel amplifiers employ current switching technology for a compact and lightweight design. Features include stereo/parallel operation, precise detented attenuators, extensive protection circuitry, XLR and Euro-block inputs, 5-way binding post outputs, subsonic filters, D-sub15P monitor/remote data port, and more. Stereo, Parallel, or Bridged Operation Three operational modes can be selected as required: the stereo mode provides four independent channels of amplification, the parallel mode allows two mono sources to drive dual amplifiers each, and in the bridged mode two channels operate as a single high-power mono amp, effectively giving you two higher powered mono amps in one unit. The operating mode can be easily switched from the rear panel. Versatile Input/Output Connectivity Two types of input jacks are provided; balanced XLR types and Euroblock jacks for easy, secure input connection. Output connections are made via five-way binding posts. A high pass filter with a selectable 20 Hz or 55 Hz roll-off frequency is also provided. Precision attenuators and independent indicators are provided for each channel, allowing accurate level setup and status monitoring. Distribution Drive Capability The XM4180 is also capable of functioning as a distribution power amp that can drive multiple high-impedance speakers via 70V line output. Monitor/Remote Jack The rear panel provides a Monitor/Remote jack that allows the amp to be monitored and controlled from an external device. 4ohms: 120W x4 8ohms: 90W x4 8ohms Bridge: 240W x2 Line input / output ports: 4x XLR-3-31 4x Euroblock Speaker output ports: 4x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 9.8kg; 21.6lbs

XM series multi-channel amplifiers employ current switching technology for a compact and lightweight design. Features include stereo/parallel operation, precise detented attenuators, extensive protection circuitry, XLR and Euro-block inputs, 5-way binding post outputs, subsonic filters, D-sub15P monitor/remote data port, and more.
Stereo, Parallel, or Bridged Operation
Three operational modes can be selected as required: the stereo mode provides four independent channels of amplification, the parallel mode allows two mono sources to drive dual amplifiers each, and in the bridged mode two channels operate as a single high-power mono amp, effectively giving you two higher powered mono amps in one unit. The operating mode can be easily switched from the rear panel.
Versatile Input/Output Connectivity
Two types of input jacks are provided; balanced XLR types and Euroblock jacks for easy, secure input connection. Output connections are made via five-way binding posts. A high pass filter with a selectable 20 Hz or 55 Hz roll-off frequency is also provided. Precision attenuators and independent indicators are provided for each channel, allowing accurate level setup and status monitoring.
Distribution Drive Capability
The XM4180 is also capable of functioning as a distribution power amp that can drive multiple high-impedance speakers via 70V line output.
Monitor/Remote Jack
The rear panel provides a Monitor/Remote jack that allows the amp to be monitored and controlled from an external device.
4ohms: 120W x4
8ohms: 90W x4
8ohms Bridge: 240W x2
Line input / output ports: 4x XLR-3-31 4x Euroblock
Speaker output ports: 4x 5-way binding post
Control ports: D-sub 15pin
Processors: HPF (20Hz/55Hz/OFF 12dB/Oct)
Net weight: 9.8kg; 21.6lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58257
Product Name XM Series 4-Channel Amplifier, 120W/Ch
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details