TMP Pro Distribution 60 Watt Three Input Mixer Amplifier 58663

Description
The Atlas Sound AA60, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3.66" (94mm) Width: 8.27" (210mm) Depth: 10.87" (276mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 60 Watts UL Listed / Standard: UL60065
Description
The Atlas Sound AA60, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3.66" (94mm) Width: 8.27" (210mm) Depth: 10.87" (276mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 60 Watts UL Listed / Standard: UL60065

Suppliers

Company
Product
Description
Supplier Links
60 Watt Three Input Mixer Amplifier - 58663 - TMP Pro Distribution
Berlin, CT, USA
60 Watt Three Input Mixer Amplifier
58663
60 Watt Three Input Mixer Amplifier 58663
The Atlas Sound AA60, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3.66" (94mm) Width: 8.27" (210mm) Depth: 10.87" (276mm) Frequency Response: 50Hz - 20kHz Connector Type: Phoenix and RCA Output Power: 60 Watts UL Listed / Standard: UL60065

The Atlas Sound AA60, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required.
Height: 3.66" (94mm)
Width: 8.27" (210mm)
Depth: 10.87" (276mm)
Frequency Response: 50Hz - 20kHz
Connector Type: Phoenix and RCA
Output Power: 60 Watts
UL Listed / Standard: UL60065

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58663
Product Name 60 Watt Three Input Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
80-mW Coupling Capacitorless Stereo Headphone Amplifier - BD88400FJ - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
View Details
2 suppliers