Lab.gruppen AB FP+ Series 4kW Touring Amplifier FP 4000

Description
Although an output rating of 2000 W per channel places it at the low end of the FP+ Series, the value-priced FP 4000 has ample reserves for a wide variety of applications, including effortless driving of mid- and high-frequency bands in line array systems as well as the top or bottom end of monitor wedges. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 4000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 800W 4 per channel - 1600W 2 per channel - 2000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)
Description
Although an output rating of 2000 W per channel places it at the low end of the FP+ Series, the value-priced FP 4000 has ample reserves for a wide variety of applications, including effortless driving of mid- and high-frequency bands in line array systems as well as the top or bottom end of monitor wedges. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 4000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 800W 4 per channel - 1600W 2 per channel - 2000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Suppliers

Company
Product
Description
Supplier Links
FP+ Series 4kW Touring Amplifier - 79730 - TMP Pro Distribution
Berlin, CT, USA
FP+ Series 4kW Touring Amplifier
79730
FP+ Series 4kW Touring Amplifier 79730
Although an output rating of 2000 W per channel places it at the low end of the FP+ Series, the value-priced FP 4000 has ample reserves for a wide variety of applications, including effortless driving of mid- and high-frequency bands in line array systems as well as the top or bottom end of monitor wedges. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 4000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 800W 4 per channel - 1600W 2 per channel - 2000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Although an output rating of 2000 W per channel places it at the low end of the FP+ Series, the value-priced FP 4000 has ample reserves for a wide variety of applications, including effortless driving of mid- and high-frequency bands in line array systems as well as the top or bottom end of monitor wedges.
A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content.
The FP 4000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller)
Max output power:
8 per channel - 800W
4 per channel - 1600W
2 per channel - 2000W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 79730
Product Name FP+ Series 4kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
80-mW Coupling Capacitorless Stereo Headphone Amplifier - BD88400FJ - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
View Details
2 suppliers