Lab.gruppen AB FP Series 6.4kW Touring Amplifier fP 6400

Description
The fP 6400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Overall efficiency and heat dissipation always have been fundamental problems in extremely high power amplifiers such as the fP 6400. As early as 1990, Lab.gruppen had achieved a breakthrough with a patented a high efficiency amplifier that represented a major evolution beyond typical Class D approaches. Designated Class TD®, this technology obtains the same high efficiency as Class D, but avoids the inherent drawbacks. For example, a typical Class D topology employs Pulse Width Modulation (PWM) to achieve high efficiency, but this requires a steep recovery filter between the output stage and the loudspeaker. In contrast, Lab.gruppen's Class TD design keeps the audio signal within the analog domain, eliminating the need for filtering and therefore offering the same sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1300W 4 per channel - 2300W 2 per channel - 3200W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors
Description
The fP 6400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Overall efficiency and heat dissipation always have been fundamental problems in extremely high power amplifiers such as the fP 6400. As early as 1990, Lab.gruppen had achieved a breakthrough with a patented a high efficiency amplifier that represented a major evolution beyond typical Class D approaches. Designated Class TD®, this technology obtains the same high efficiency as Class D, but avoids the inherent drawbacks. For example, a typical Class D topology employs Pulse Width Modulation (PWM) to achieve high efficiency, but this requires a steep recovery filter between the output stage and the loudspeaker. In contrast, Lab.gruppen's Class TD design keeps the audio signal within the analog domain, eliminating the need for filtering and therefore offering the same sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1300W 4 per channel - 2300W 2 per channel - 3200W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors

Suppliers

Company
Product
Description
Supplier Links
FP Series 6.4kW Touring Amplifier - 59529 - TMP Pro Distribution
Berlin, CT, USA
FP Series 6.4kW Touring Amplifier
59529
FP Series 6.4kW Touring Amplifier 59529
The fP 6400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Overall efficiency and heat dissipation always have been fundamental problems in extremely high power amplifiers such as the fP 6400. As early as 1990, Lab.gruppen had achieved a breakthrough with a patented a high efficiency amplifier that represented a major evolution beyond typical Class D approaches. Designated Class TD®, this technology obtains the same high efficiency as Class D, but avoids the inherent drawbacks. For example, a typical Class D topology employs Pulse Width Modulation (PWM) to achieve high efficiency, but this requires a steep recovery filter between the output stage and the loudspeaker. In contrast, Lab.gruppen's Class TD design keeps the audio signal within the analog domain, eliminating the need for filtering and therefore offering the same sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1300W 4 per channel - 2300W 2 per channel - 3200W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors

The fP 6400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations.
Overall efficiency and heat dissipation always have been fundamental problems in extremely high power amplifiers such as the fP 6400. As early as 1990, Lab.gruppen had achieved a breakthrough with a patented a high efficiency amplifier that represented a major evolution beyond typical Class D approaches. Designated Class TD®, this technology obtains the same high efficiency as Class D, but avoids the inherent drawbacks. For example, a typical Class D topology employs Pulse Width Modulation (PWM) to achieve high efficiency, but this requires a steep recovery filter between the output stage and the loudspeaker. In contrast, Lab.gruppen's Class TD design keeps the audio signal within the analog domain, eliminating the need for filtering and therefore offering the same sonic quality as a traditional Class AB amplifier.
Max output power:
8 per channel - 1300W
4 per channel - 2300W
2 per channel - 3200W
Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack
Link connector: (2) XLR type, 3 pin male
Output connectors: (2) Neutrik 4-pole Speakon® connectors

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 59529
Product Name FP Series 6.4kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-602 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details