Bogen Communications, Inc. Wall Mounted 100 Watt Amplifier Rohs Compliant Bogen Communications WV100

Description
WALL MOUNTED 100 WATT AMPLIFIER ROHS COMPLIANT: NO
Datasheet
Description
WALL MOUNTED 100 WATT AMPLIFIER ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted 100 Watt Amplifier Rohs Compliant Bogen Communications - 09K5164 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mounted 100 Watt Amplifier Rohs Compliant Bogen Communications
09K5164
Wall Mounted 100 Watt Amplifier Rohs Compliant Bogen Communications 09K5164
WALL MOUNTED 100 WATT AMPLIFIER ROHS COMPLIANT: NO

WALL MOUNTED 100 WATT AMPLIFIER ROHS COMPLIANT: NO

Supplier's Site Datasheet
100W Wall-Mount Modular Amplifier - 39213 - TMP Pro Distribution
Berlin, CT, USA
100W Wall-Mount Modular Amplifier
39213
100W Wall-Mount Modular Amplifier 39213
Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules.

Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number 09K5164 39213
Product Name Wall Mounted 100 Watt Amplifier Rohs Compliant Bogen Communications 100W Wall-Mount Modular Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5466GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers