TMP Pro Distribution CTs Series Professional 3kW Install Amplifier 36076

Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 3000 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating: 1200 Watts @ 8 Ohms, Dual (Per Channel) Damping Factor: 10 Hz - 100 Hz:>3000 Input Sensitivity: Switchable: 1.4V(8/4 Ohms) 26 dB Gain: 2.46V(4 Ohm Load) 3.47V (8 Ohm Load) 1.4V(70V) Input Impedance: 10 kOhms balanced(nominal), 5 kOhms unbalanced(nominal) Gain: 71.4:1 (37 dB) Frequency Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz) Total Harmonic Distortion (THD): < 0.35%, at full rated power (20 Hz - 20 kHz) Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel) Output Connectors: 1 x 4-Pole Terminal Strip(Ch 1, Ch 2) Controls Front Panel: 1 x Power Switch Controls Rear: 1 x Reset Switch 1 x Rotary Channel Level Control (per channel) 1 x 2-Position Operation Mode Switch 1 x Highpass Filter Switch (per channel) 1 x "Y" Input Switch 1 x Interior 3-Position Input Sensitivity Switch(per channel) Indicators: Front Panel: 1 x Yellow LED Bridge Mode Indicator 1 x Green LED Ready Indicator 3 x Green LED Signal Indicators(per channel) 1 x Red LED Clip Indicator(per channel) 1 x Red LED Thermal Indicator(per channel) 1 x Red LED Fault Indicator 1 x Yellow LED Data Indicator(per channel) 1 x Blue LED Power Indicator Cooling: Continuously Variable Speed Fans Ventilation: Grille (Front), Cooling Vents (Back) Front-to-Rear forced airflow Power Consumption: 35 Watts (120 VAC Mains) Dimensions: 19 x 3.5 x 14.25" (483 x 89 x 362mm) Weight: 27.7 lb (12.6 kg)
Datasheet
Description
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 3000 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating: 1200 Watts @ 8 Ohms, Dual (Per Channel) Damping Factor: 10 Hz - 100 Hz:>3000 Input Sensitivity: Switchable: 1.4V(8/4 Ohms) 26 dB Gain: 2.46V(4 Ohm Load) 3.47V (8 Ohm Load) 1.4V(70V) Input Impedance: 10 kOhms balanced(nominal), 5 kOhms unbalanced(nominal) Gain: 71.4:1 (37 dB) Frequency Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz) Total Harmonic Distortion (THD): < 0.35%, at full rated power (20 Hz - 20 kHz) Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel) Output Connectors: 1 x 4-Pole Terminal Strip(Ch 1, Ch 2) Controls Front Panel: 1 x Power Switch Controls Rear: 1 x Reset Switch 1 x Rotary Channel Level Control (per channel) 1 x 2-Position Operation Mode Switch 1 x Highpass Filter Switch (per channel) 1 x "Y" Input Switch 1 x Interior 3-Position Input Sensitivity Switch(per channel) Indicators: Front Panel: 1 x Yellow LED Bridge Mode Indicator 1 x Green LED Ready Indicator 3 x Green LED Signal Indicators(per channel) 1 x Red LED Clip Indicator(per channel) 1 x Red LED Thermal Indicator(per channel) 1 x Red LED Fault Indicator 1 x Yellow LED Data Indicator(per channel) 1 x Blue LED Power Indicator Cooling: Continuously Variable Speed Fans Ventilation: Grille (Front), Cooling Vents (Back) Front-to-Rear forced airflow Power Consumption: 35 Watts (120 VAC Mains) Dimensions: 19 x 3.5 x 14.25" (483 x 89 x 362mm) Weight: 27.7 lb (12.6 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CTs Series Professional 3kW Install Amplifier - 36076 - TMP Pro Distribution
Berlin, CT, USA
CTs Series Professional 3kW Install Amplifier
36076
CTs Series Professional 3kW Install Amplifier 36076
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 3000 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors. Power Rating: 1200 Watts @ 8 Ohms, Dual (Per Channel) Damping Factor: 10 Hz - 100 Hz:>3000 Input Sensitivity: Switchable: 1.4V(8/4 Ohms) 26 dB Gain: 2.46V(4 Ohm Load) 3.47V (8 Ohm Load) 1.4V(70V) Input Impedance: 10 kOhms balanced(nominal), 5 kOhms unbalanced(nominal) Gain: 71.4:1 (37 dB) Frequency Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz) Total Harmonic Distortion (THD): < 0.35%, at full rated power (20 Hz - 20 kHz) Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel) Output Connectors: 1 x 4-Pole Terminal Strip(Ch 1, Ch 2) Controls Front Panel: 1 x Power Switch Controls Rear: 1 x Reset Switch 1 x Rotary Channel Level Control (per channel) 1 x 2-Position Operation Mode Switch 1 x Highpass Filter Switch (per channel) 1 x "Y" Input Switch 1 x Interior 3-Position Input Sensitivity Switch(per channel) Indicators: Front Panel: 1 x Yellow LED Bridge Mode Indicator 1 x Green LED Ready Indicator 3 x Green LED Signal Indicators(per channel) 1 x Red LED Clip Indicator(per channel) 1 x Red LED Thermal Indicator(per channel) 1 x Red LED Fault Indicator 1 x Yellow LED Data Indicator(per channel) 1 x Blue LED Power Indicator Cooling: Continuously Variable Speed Fans Ventilation: Grille (Front), Cooling Vents (Back) Front-to-Rear forced airflow Power Consumption: 35 Watts (120 VAC Mains) Dimensions: 19 x 3.5 x 14.25" (483 x 89 x 362mm) Weight: 27.7 lb (12.6 kg)

Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs 3000 features direct 100V outputs, inrush limiting, 35Hz/70Hz HP filters, and independent impedance selectors.
Power Rating: 1200 Watts @ 8 Ohms, Dual (Per Channel)
Damping Factor: 10 Hz - 100 Hz:>3000
Input Sensitivity: Switchable:
1.4V(8/4 Ohms)
26 dB Gain:
2.46V(4 Ohm Load)
3.47V (8 Ohm Load)
1.4V(70V)
Input Impedance: 10 kOhms balanced(nominal), 5 kOhms unbalanced(nominal)
Gain: 71.4:1 (37 dB)
Frequency Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt
Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz)
Total Harmonic Distortion (THD): < 0.35%, at full rated power (20 Hz - 20 kHz)
Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel)
Output Connectors: 1 x 4-Pole Terminal Strip(Ch 1, Ch 2)
Controls Front Panel: 1 x Power Switch
Controls Rear: 1 x Reset Switch
1 x Rotary Channel Level Control (per channel)
1 x 2-Position Operation Mode Switch
1 x Highpass Filter Switch (per channel)
1 x "Y" Input Switch
1 x Interior 3-Position Input Sensitivity Switch(per channel)
Indicators: Front Panel:
1 x Yellow LED Bridge Mode Indicator
1 x Green LED Ready Indicator
3 x Green LED Signal Indicators(per channel)
1 x Red LED Clip Indicator(per channel)
1 x Red LED Thermal Indicator(per channel)
1 x Red LED Fault Indicator
1 x Yellow LED Data Indicator(per channel)
1 x Blue LED Power Indicator
Cooling: Continuously Variable Speed Fans
Ventilation: Grille (Front), Cooling Vents (Back)
Front-to-Rear forced airflow
Power Consumption: 35 Watts (120 VAC Mains)
Dimensions: 19 x 3.5 x 14.25" (483 x 89 x 362mm)
Weight: 27.7 lb (12.6 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 36076
Product Name CTs Series Professional 3kW Install Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V - XD400/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details