TMP Pro Distribution 120 Watt Six Input Mixer Amplifier 39576

Description
Atlas Sound AA120 amplifier is a powerful 120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control port may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet
Description
Atlas Sound AA120 amplifier is a powerful 120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control port may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 Watt Six Input Mixer Amplifier - 39576 - TMP Pro Distribution
Berlin, CT, USA
120 Watt Six Input Mixer Amplifier
39576
120 Watt Six Input Mixer Amplifier 39576
Atlas Sound AA120 amplifier is a powerful 120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control port may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant

Atlas Sound AA120 amplifier is a powerful
120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment.
This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays.
VCA control port may be assigned to the BGM input or globally for the entire amplifier.
Height: 4 1/4" (10.71626 cm)
Width: 16 9/16" (42.0116 cm)
Depth: 14 1/16" (35.7124 cm)
Shipping Weight: 26.44 lbs (11.99 kgs)
Frequency Response: 50Hz-20kHz ±3dB
Connector Type: Phoenix and RCA
Output Power: 120 Watts
Rack Spaces: 2
UL Listed/Standard: 60065-ROHS 2006 Compliant

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 39576
Product Name 120 Watt Six Input Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details
Commercial Audio Mixing Amplifiers - MA65 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 65 watts
View Details