TMP Pro Distribution CDi Series Professional 2kW DSP Install Amplifier 40573

Description
Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. All models are rugged and lightweight, and offer unmatched value in their class. Frequency Response: 20Hz - 20kHz (@ 1W into 4 Ohms) Sensitivity: 1.4V @ 8 Ohms Signal to Noise Ratio: 100dB Voltage Gain: 32.9dB (@ 1kHz, 8 Ohm Rate Output) Load Impedance: Rated for 2-8 Ohms in Stereo Mode Rated for 4-16 Ohms in Bridge-Mono Mode Input Impedance: 20 kOhms (Nominal) Output Power: 1000W @ 2 Ohm Dual (Per Channel) 800W @ 4 Ohm Dual (Per Channel) 475W @ 8 Ohm Dual (Per Channel) 2000W @ 4 Ohm Bridge-Mono 800W @ 70V Dual (Per Channel) 1600W @ 140V Bridge-Mono Damping Factor: Better than 500 from 20 to 400Hz Crosstalk: >70dB Below Rated Power, 20Hz to 1kHz Max Input Signal: +22dBu Typical Inputs: 2 x 3-Pin Removable Phoenix-Type Outputs: 4-Position Barrier Strip with Connectors for Dual Loudspeakers or Bridge-Mono Loudspeaker Power: 100V, 120V-240V, 50/60 Hz Dimensions (WxHxD): 19 x 3.5 x 12.25" (483 x 89 x 311mm) Weight: 19 lb (8.6 kg)
Datasheet
Description
Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. All models are rugged and lightweight, and offer unmatched value in their class. Frequency Response: 20Hz - 20kHz (@ 1W into 4 Ohms) Sensitivity: 1.4V @ 8 Ohms Signal to Noise Ratio: 100dB Voltage Gain: 32.9dB (@ 1kHz, 8 Ohm Rate Output) Load Impedance: Rated for 2-8 Ohms in Stereo Mode Rated for 4-16 Ohms in Bridge-Mono Mode Input Impedance: 20 kOhms (Nominal) Output Power: 1000W @ 2 Ohm Dual (Per Channel) 800W @ 4 Ohm Dual (Per Channel) 475W @ 8 Ohm Dual (Per Channel) 2000W @ 4 Ohm Bridge-Mono 800W @ 70V Dual (Per Channel) 1600W @ 140V Bridge-Mono Damping Factor: Better than 500 from 20 to 400Hz Crosstalk: >70dB Below Rated Power, 20Hz to 1kHz Max Input Signal: +22dBu Typical Inputs: 2 x 3-Pin Removable Phoenix-Type Outputs: 4-Position Barrier Strip with Connectors for Dual Loudspeakers or Bridge-Mono Loudspeaker Power: 100V, 120V-240V, 50/60 Hz Dimensions (WxHxD): 19 x 3.5 x 12.25" (483 x 89 x 311mm) Weight: 19 lb (8.6 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDi Series Professional 2kW DSP Install Amplifier - 40573 - TMP Pro Distribution
Berlin, CT, USA
CDi Series Professional 2kW DSP Install Amplifier
40573
CDi Series Professional 2kW DSP Install Amplifier 40573
Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. All models are rugged and lightweight, and offer unmatched value in their class. Frequency Response: 20Hz - 20kHz (@ 1W into 4 Ohms) Sensitivity: 1.4V @ 8 Ohms Signal to Noise Ratio: 100dB Voltage Gain: 32.9dB (@ 1kHz, 8 Ohm Rate Output) Load Impedance: Rated for 2-8 Ohms in Stereo Mode Rated for 4-16 Ohms in Bridge-Mono Mode Input Impedance: 20 kOhms (Nominal) Output Power: 1000W @ 2 Ohm Dual (Per Channel) 800W @ 4 Ohm Dual (Per Channel) 475W @ 8 Ohm Dual (Per Channel) 2000W @ 4 Ohm Bridge-Mono 800W @ 70V Dual (Per Channel) 1600W @ 140V Bridge-Mono Damping Factor: Better than 500 from 20 to 400Hz Crosstalk: >70dB Below Rated Power, 20Hz to 1kHz Max Input Signal: +22dBu Typical Inputs: 2 x 3-Pin Removable Phoenix-Type Outputs: 4-Position Barrier Strip with Connectors for Dual Loudspeakers or Bridge-Mono Loudspeaker Power: 100V, 120V-240V, 50/60 Hz Dimensions (WxHxD): 19 x 3.5 x 12.25" (483 x 89 x 311mm) Weight: 19 lb (8.6 kg)

Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. All models are rugged and lightweight, and offer unmatched value in their class.
Frequency Response: 20Hz - 20kHz (@ 1W into 4 Ohms)
Sensitivity: 1.4V @ 8 Ohms
Signal to Noise Ratio: 100dB
Voltage Gain: 32.9dB (@ 1kHz, 8 Ohm Rate Output)
Load Impedance: Rated for 2-8 Ohms in Stereo Mode
Rated for 4-16 Ohms in Bridge-Mono Mode
Input Impedance: 20 kOhms (Nominal)
Output Power: 1000W @ 2 Ohm Dual (Per Channel)
800W @ 4 Ohm Dual (Per Channel)
475W @ 8 Ohm Dual (Per Channel)
2000W @ 4 Ohm Bridge-Mono
800W @ 70V Dual (Per Channel)
1600W @ 140V Bridge-Mono
Damping Factor: Better than 500 from 20 to 400Hz
Crosstalk: >70dB Below Rated Power, 20Hz to 1kHz
Max Input Signal: +22dBu Typical
Inputs: 2 x 3-Pin Removable Phoenix-Type
Outputs: 4-Position Barrier Strip with Connectors for Dual Loudspeakers or Bridge-Mono Loudspeaker
Power: 100V, 120V-240V, 50/60 Hz
Dimensions (WxHxD): 19 x 3.5 x 12.25" (483 x 89 x 311mm)
Weight: 19 lb (8.6 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40573
Product Name CDi Series Professional 2kW DSP Install Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
17W+17W Full Digital Speaker Amplifier with built-in DSP - BM28723MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Continuous Power 20 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details