QSC Audio Products, LLC. PowerLight 3 Series 8kW Touring Amplifier PL380

Description
The PowerLight™ 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl.net™. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg). In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl.net BASIS™ networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module. The flagship of the PowerLight 3 Series is the 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker. In keeping with normal QSC design standards, back-to-front airflow provides up to twice as much long-term average power as most competitors, without dumping hot air into the rack. All PowerLight 3 models are built in the same chassis size, with common back panel layouts to facilitate easy racking and hookup.
Datasheet
Description
The PowerLight™ 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl.net™. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg). In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl.net BASIS™ networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module. The flagship of the PowerLight 3 Series is the 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker. In keeping with normal QSC design standards, back-to-front airflow provides up to twice as much long-term average power as most competitors, without dumping hot air into the rack. All PowerLight 3 models are built in the same chassis size, with common back panel layouts to facilitate easy racking and hookup.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerLight 3 Series 8kW Touring Amplifier - 42504 - TMP Pro Distribution
Berlin, CT, USA
PowerLight 3 Series 8kW Touring Amplifier
42504
PowerLight 3 Series 8kW Touring Amplifier 42504
The PowerLight™ 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl.net™. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg). In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl.net BASIS™ networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module. The flagship of the PowerLight 3 Series is the 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker. In keeping with normal QSC design standards, back-to-front airflow provides up to twice as much long-term average power as most competitors, without dumping hot air into the rack. All PowerLight 3 models are built in the same chassis size, with common back panel layouts to facilitate easy racking and hookup.

The PowerLight™ 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl.net™. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg).
In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl.net BASIS™ networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module.
The flagship of the PowerLight 3 Series is the 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker.
In keeping with normal QSC design standards, back-to-front airflow provides up to twice as much long-term average power as most competitors, without dumping hot air into the rack. All PowerLight 3 models are built in the same chassis size, with common back panel layouts to facilitate easy racking and hookup.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 42504
Product Name PowerLight 3 Series 8kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 350 watts
Number of Channels 4 #
View Details