TMP Pro Distribution XP Series 780W Install Amplifier 58253

Description
Careful Parts Selection and Design Focused on Sound Quality The XP-series power amplifiers deliver sound quality that's on a par with top-class models thanks to painstaking circuit design and components specifically selected to deliver the highest sound quality possible. These amps also feature anti-vibration measures inherited from the top-line PC-1N series, and as a result deliver tight, solid lows, extraordinary midrange presence, and precisely defined highs. The XP amps deliver unmatched clarity for speech and vocals. A Perfect Blend of Performance and Value Optimized circuit design and high-performance parts have been combined in the most efficient way possible to bring you outstanding performance with unmatched value. You can shop around, but you're unlikely to find this level of performance in other amplifiers in this price range. Lightweight 2U Units Thanks to EEEngine technology and an impressive array of other Yamaha innovations, the XP-series amplifiers are housed in compact 2U-size chassis that belie their high output and superior sound quality. They're remarkably lightweight, too, making them an ideal choice for portable live-sound applications as well as installations. Connector and Features for a Variety of Applications The XP series is equipped with a selection of input and output terminals that make them suitable for professional sound applications: XLR and Euroblock input terminals, with Speakon and 5-way binding post output terminals. Exclusive EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further reduces power consumption without sacrificing sound quality. In fact, you get approximately 50% lower power consumption than conventional class-AB amplifiers while still benefiting from class-AB sound quality. This improved efficiency is also the key to reduced heat generation, longer component life, lighter weight, more compact dimensions, and extended reliability. Remote Monitoring and Control XP-series amplifiers are equipped with monitor/remote terminals that allow remote monitoring of protection status and output levels, as well as remote control of the mute and standby functions. Comprehensive Protection Circuits, Indicators, and Variable-Speed Cooling Protection circuits include power-on muting, output protection, and DC detection. Indicators clearly show the status of the protection systems and other parameters: a PROTECTION indicator indicates protection circuit activation, a TEMP indicator indicates heat sink overheating, a POWER/STANDBY indicator shows the unit's power status, and SIGNAL and CLIP indicators are provided for each channel. Continuously variable low-noise fans efficiently prevent overheating and maintain high stability. 4ohms: 390W x 2 8ohms: 275W x 2 8ohms Bridge: 780W Total harmonic distortion: Less than 0.1% (20Hz-20kHz; Halfpower) RL=4ohms Intermodulation distortion: Less than 0.1% (60Hz:7kHz=4:1; Halfpower) Frequency response: +0dB -1.0dB (RL=8ohms 20Hz - 20kHz) S/N ratio: 100dB Power band width: 10Hz-40kHz Crosstalk: Less than -70dB Damping factor: More than 200 Voltage gain: 32dB/26dB / 31.2dB (+4dBu) Input sensitivity: +3.2dBu (32dB) +9.2dBu (26dB) +4dB Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 14kg; 30.9lbs
Description
Careful Parts Selection and Design Focused on Sound Quality The XP-series power amplifiers deliver sound quality that's on a par with top-class models thanks to painstaking circuit design and components specifically selected to deliver the highest sound quality possible. These amps also feature anti-vibration measures inherited from the top-line PC-1N series, and as a result deliver tight, solid lows, extraordinary midrange presence, and precisely defined highs. The XP amps deliver unmatched clarity for speech and vocals. A Perfect Blend of Performance and Value Optimized circuit design and high-performance parts have been combined in the most efficient way possible to bring you outstanding performance with unmatched value. You can shop around, but you're unlikely to find this level of performance in other amplifiers in this price range. Lightweight 2U Units Thanks to EEEngine technology and an impressive array of other Yamaha innovations, the XP-series amplifiers are housed in compact 2U-size chassis that belie their high output and superior sound quality. They're remarkably lightweight, too, making them an ideal choice for portable live-sound applications as well as installations. Connector and Features for a Variety of Applications The XP series is equipped with a selection of input and output terminals that make them suitable for professional sound applications: XLR and Euroblock input terminals, with Speakon and 5-way binding post output terminals. Exclusive EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further reduces power consumption without sacrificing sound quality. In fact, you get approximately 50% lower power consumption than conventional class-AB amplifiers while still benefiting from class-AB sound quality. This improved efficiency is also the key to reduced heat generation, longer component life, lighter weight, more compact dimensions, and extended reliability. Remote Monitoring and Control XP-series amplifiers are equipped with monitor/remote terminals that allow remote monitoring of protection status and output levels, as well as remote control of the mute and standby functions. Comprehensive Protection Circuits, Indicators, and Variable-Speed Cooling Protection circuits include power-on muting, output protection, and DC detection. Indicators clearly show the status of the protection systems and other parameters: a PROTECTION indicator indicates protection circuit activation, a TEMP indicator indicates heat sink overheating, a POWER/STANDBY indicator shows the unit's power status, and SIGNAL and CLIP indicators are provided for each channel. Continuously variable low-noise fans efficiently prevent overheating and maintain high stability. 4ohms: 390W x 2 8ohms: 275W x 2 8ohms Bridge: 780W Total harmonic distortion: Less than 0.1% (20Hz-20kHz; Halfpower) RL=4ohms Intermodulation distortion: Less than 0.1% (60Hz:7kHz=4:1; Halfpower) Frequency response: +0dB -1.0dB (RL=8ohms 20Hz - 20kHz) S/N ratio: 100dB Power band width: 10Hz-40kHz Crosstalk: Less than -70dB Damping factor: More than 200 Voltage gain: 32dB/26dB / 31.2dB (+4dBu) Input sensitivity: +3.2dBu (32dB) +9.2dBu (26dB) +4dB Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 14kg; 30.9lbs

Suppliers

Company
Product
Description
Supplier Links
XP Series 780W Install Amplifier - 58253 - TMP Pro Distribution
Berlin, CT, USA
XP Series 780W Install Amplifier
58253
XP Series 780W Install Amplifier 58253
Careful Parts Selection and Design Focused on Sound Quality The XP-series power amplifiers deliver sound quality that's on a par with top-class models thanks to painstaking circuit design and components specifically selected to deliver the highest sound quality possible. These amps also feature anti-vibration measures inherited from the top-line PC-1N series, and as a result deliver tight, solid lows, extraordinary midrange presence, and precisely defined highs. The XP amps deliver unmatched clarity for speech and vocals. A Perfect Blend of Performance and Value Optimized circuit design and high-performance parts have been combined in the most efficient way possible to bring you outstanding performance with unmatched value. You can shop around, but you're unlikely to find this level of performance in other amplifiers in this price range. Lightweight 2U Units Thanks to EEEngine technology and an impressive array of other Yamaha innovations, the XP-series amplifiers are housed in compact 2U-size chassis that belie their high output and superior sound quality. They're remarkably lightweight, too, making them an ideal choice for portable live-sound applications as well as installations. Connector and Features for a Variety of Applications The XP series is equipped with a selection of input and output terminals that make them suitable for professional sound applications: XLR and Euroblock input terminals, with Speakon and 5-way binding post output terminals. Exclusive EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further reduces power consumption without sacrificing sound quality. In fact, you get approximately 50% lower power consumption than conventional class-AB amplifiers while still benefiting from class-AB sound quality. This improved efficiency is also the key to reduced heat generation, longer component life, lighter weight, more compact dimensions, and extended reliability. Remote Monitoring and Control XP-series amplifiers are equipped with monitor/remote terminals that allow remote monitoring of protection status and output levels, as well as remote control of the mute and standby functions. Comprehensive Protection Circuits, Indicators, and Variable-Speed Cooling Protection circuits include power-on muting, output protection, and DC detection. Indicators clearly show the status of the protection systems and other parameters: a PROTECTION indicator indicates protection circuit activation, a TEMP indicator indicates heat sink overheating, a POWER/STANDBY indicator shows the unit's power status, and SIGNAL and CLIP indicators are provided for each channel. Continuously variable low-noise fans efficiently prevent overheating and maintain high stability. 4ohms: 390W x 2 8ohms: 275W x 2 8ohms Bridge: 780W Total harmonic distortion: Less than 0.1% (20Hz-20kHz; Halfpower) RL=4ohms Intermodulation distortion: Less than 0.1% (60Hz:7kHz=4:1; Halfpower) Frequency response: +0dB -1.0dB (RL=8ohms 20Hz - 20kHz) S/N ratio: 100dB Power band width: 10Hz-40kHz Crosstalk: Less than -70dB Damping factor: More than 200 Voltage gain: 32dB/26dB / 31.2dB (+4dBu) Input sensitivity: +3.2dBu (32dB) +9.2dBu (26dB) +4dB Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x 5-way binding post Control ports: D-sub 15pin Processors: HPF (20Hz/55Hz/OFF 12dB/Oct) Net weight: 14kg; 30.9lbs

Careful Parts Selection and Design Focused on Sound Quality
The XP-series power amplifiers deliver sound quality that's on a par with top-class models thanks to painstaking circuit design and components specifically selected to deliver the highest sound quality possible. These amps also feature anti-vibration measures inherited from the top-line PC-1N series, and as a result deliver tight, solid lows, extraordinary midrange presence, and precisely defined highs. The XP amps deliver unmatched clarity for speech and vocals.
A Perfect Blend of Performance and Value
Optimized circuit design and high-performance parts have been combined in the most efficient way possible to bring you outstanding performance with unmatched value. You can shop around, but you're unlikely to find this level of performance in other amplifiers in this price range.
Lightweight 2U Units
Thanks to EEEngine technology and an impressive array of other Yamaha innovations, the XP-series amplifiers are housed in compact 2U-size chassis that belie their high output and superior sound quality. They're remarkably lightweight, too, making them an ideal choice for portable live-sound applications as well as installations.
Connector and Features for a Variety of Applications
The XP series is equipped with a selection of input and output terminals that make them suitable for professional sound applications: XLR and Euroblock input terminals, with Speakon and 5-way binding post output terminals.
Exclusive EEEngine Technology
An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further reduces power consumption without sacrificing sound quality. In fact, you get approximately 50% lower power consumption than conventional class-AB amplifiers while still benefiting from class-AB sound quality. This improved efficiency is also the key to reduced heat generation, longer component life, lighter weight, more compact dimensions, and extended reliability.
Remote Monitoring and Control
XP-series amplifiers are equipped with monitor/remote terminals that allow remote monitoring of protection status and output levels, as well as remote control of the mute and standby functions.
Comprehensive Protection Circuits, Indicators, and Variable-Speed Cooling
Protection circuits include power-on muting, output protection, and DC detection. Indicators clearly show the status of the protection systems and other parameters: a PROTECTION indicator indicates protection circuit activation, a TEMP indicator indicates heat sink overheating, a POWER/STANDBY indicator shows the unit's power status, and SIGNAL and CLIP indicators are provided for each channel. Continuously variable low-noise fans efficiently prevent overheating and maintain high stability.
4ohms: 390W x 2
8ohms: 275W x 2
8ohms Bridge: 780W
Total harmonic distortion: Less than 0.1% (20Hz-20kHz; Halfpower) RL=4ohms
Intermodulation distortion: Less than 0.1% (60Hz:7kHz=4:1; Halfpower)
Frequency response: +0dB -1.0dB (RL=8ohms 20Hz - 20kHz)
S/N ratio: 100dB
Power band width: 10Hz-40kHz
Crosstalk: Less than -70dB
Damping factor: More than 200
Voltage gain: 32dB/26dB / 31.2dB (+4dBu)
Input sensitivity: +3.2dBu (32dB) +9.2dBu (26dB) +4dB
Maximum input voltage: +22dBu
Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector
Speaker output ports: 2x speakON 2x 5-way binding post
Control ports: D-sub 15pin
Processors: HPF (20Hz/55Hz/OFF 12dB/Oct)
Net weight: 14kg; 30.9lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58253
Product Name XP Series 780W Install Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details