Bogen Communications, Inc. Classic 4 Channel 35W Mixer Amplifier C35

Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet
Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic 4 Channel 35W Mixer Amplifier - 10099 - TMP Pro Distribution
Berlin, CT, USA
Classic 4 Channel 35W Mixer Amplifier
10099
Classic 4 Channel 35W Mixer Amplifier 10099
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 10099
Product Name Classic 4 Channel 35W Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details