QSC Audio Products, LLC. CX Series 260W 8-Channel Amplifier CX168

Description
Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like the entire CX Series, the 8-channel models feature DataPorts for remote amplifier management or signal processing, incorporate QSC's legendary PowerLight® technology, and deliver our unmatched reputation for quality and reliability. QSC's PowerLight technology takes your audio to an entirely new level. Delivering tighter bass and clean, transparent highs, PowerLight also cuts waste heat, boosts reliability, and eliminates unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times per second through an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Distortion (SMPTE-IM): Less than 0.02% Connectors Input: 3-pin Euro-style detachable terminal blocks, (one per ch.) DataPort: HD-15 Connector, (Ch 1+2, 3+4, 5+6, 7+8) Output: Two 8-pin Euro-style detachable terminal blocks Cooling: Variable speed fan, rear-to-front airflow through tunnel heat sink Controls Front: AC switch, Ch 1, 2, 3, 4, 5, 6, 7 & 8 gain knobs Rear: DIP switches for Ch.1 - Ch.8, clip limiter on/off, LF filter on/off, LF filter freq select 33 or 70 Hz for CX168, LF filter freq select 50 or 75 Hz for CX108V, inputs parallel or stereo; bridge mode Indicators PWR-ON: Green LED SIGNAL-35db: Green LED (1 per channel) CLIP: Red LED (1 per channel) PARALLEL INPUTS: Orange LED (1 per ch. pair) BRIDGED: Yellow LED (1 per ch. pair) Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, and RF protection; Stable into reactive or mismatched loads Load Protection: On/off muting; Individual channel DC fault blocking Dimensions: 19" (48.3 cm) rack mounting, 3.5"(8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lb (12.3 kg) shipping Power Requirements: 100, 120, 230 VAC, 50-60 Hz (configured at factory)
Datasheet
Description
Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like the entire CX Series, the 8-channel models feature DataPorts for remote amplifier management or signal processing, incorporate QSC's legendary PowerLight® technology, and deliver our unmatched reputation for quality and reliability. QSC's PowerLight technology takes your audio to an entirely new level. Delivering tighter bass and clean, transparent highs, PowerLight also cuts waste heat, boosts reliability, and eliminates unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times per second through an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Distortion (SMPTE-IM): Less than 0.02% Connectors Input: 3-pin Euro-style detachable terminal blocks, (one per ch.) DataPort: HD-15 Connector, (Ch 1+2, 3+4, 5+6, 7+8) Output: Two 8-pin Euro-style detachable terminal blocks Cooling: Variable speed fan, rear-to-front airflow through tunnel heat sink Controls Front: AC switch, Ch 1, 2, 3, 4, 5, 6, 7 & 8 gain knobs Rear: DIP switches for Ch.1 - Ch.8, clip limiter on/off, LF filter on/off, LF filter freq select 33 or 70 Hz for CX168, LF filter freq select 50 or 75 Hz for CX108V, inputs parallel or stereo; bridge mode Indicators PWR-ON: Green LED SIGNAL-35db: Green LED (1 per channel) CLIP: Red LED (1 per channel) PARALLEL INPUTS: Orange LED (1 per ch. pair) BRIDGED: Yellow LED (1 per ch. pair) Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, and RF protection; Stable into reactive or mismatched loads Load Protection: On/off muting; Individual channel DC fault blocking Dimensions: 19" (48.3 cm) rack mounting, 3.5"(8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lb (12.3 kg) shipping Power Requirements: 100, 120, 230 VAC, 50-60 Hz (configured at factory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CX Series 260W 8-Channel Amplifier - 35256 - TMP Pro Distribution
Berlin, CT, USA
CX Series 260W 8-Channel Amplifier
35256
CX Series 260W 8-Channel Amplifier 35256
Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like the entire CX Series, the 8-channel models feature DataPorts for remote amplifier management or signal processing, incorporate QSC's legendary PowerLight® technology, and deliver our unmatched reputation for quality and reliability. QSC's PowerLight technology takes your audio to an entirely new level. Delivering tighter bass and clean, transparent highs, PowerLight also cuts waste heat, boosts reliability, and eliminates unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times per second through an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Distortion (SMPTE-IM): Less than 0.02% Connectors Input: 3-pin Euro-style detachable terminal blocks, (one per ch.) DataPort: HD-15 Connector, (Ch 1+2, 3+4, 5+6, 7+8) Output: Two 8-pin Euro-style detachable terminal blocks Cooling: Variable speed fan, rear-to-front airflow through tunnel heat sink Controls Front: AC switch, Ch 1, 2, 3, 4, 5, 6, 7 & 8 gain knobs Rear: DIP switches for Ch.1 - Ch.8, clip limiter on/off, LF filter on/off, LF filter freq select 33 or 70 Hz for CX168, LF filter freq select 50 or 75 Hz for CX108V, inputs parallel or stereo; bridge mode Indicators PWR-ON: Green LED SIGNAL-35db: Green LED (1 per channel) CLIP: Red LED (1 per channel) PARALLEL INPUTS: Orange LED (1 per ch. pair) BRIDGED: Yellow LED (1 per ch. pair) Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, and RF protection; Stable into reactive or mismatched loads Load Protection: On/off muting; Individual channel DC fault blocking Dimensions: 19" (48.3 cm) rack mounting, 3.5"(8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails) Weight: 21 lb (9.5 kg) net, 27 lb (12.3 kg) shipping Power Requirements: 100, 120, 230 VAC, 50-60 Hz (configured at factory)

Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like the entire CX Series, the 8-channel models feature DataPorts for remote amplifier management or signal processing, incorporate QSC's legendary PowerLight® technology, and deliver our unmatched reputation for quality and reliability.
QSC's PowerLight technology takes your audio to an entirely new level. Delivering tighter bass and clean, transparent highs, PowerLight also cuts waste heat, boosts reliability, and eliminates unwanted noise and hum. PowerLight is a revolutionary switching power supply technology that provides ample current to the audio power circuitry by charging the supply rails 230,000 times per second through an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean.
Distortion (SMPTE-IM): Less than 0.02%
Connectors
Input: 3-pin Euro-style detachable terminal blocks, (one per ch.)
DataPort: HD-15 Connector, (Ch 1+2, 3+4, 5+6, 7+8)
Output: Two 8-pin Euro-style detachable terminal blocks
Cooling: Variable speed fan, rear-to-front airflow through tunnel heat sink
Controls
Front: AC switch, Ch 1, 2, 3, 4, 5, 6, 7 & 8 gain knobs
Rear: DIP switches for Ch.1 - Ch.8, clip limiter on/off, LF filter on/off, LF filter freq select 33 or 70 Hz for CX168, LF filter freq select 50 or 75 Hz for CX108V, inputs parallel or stereo; bridge mode
Indicators
PWR-ON: Green LED
SIGNAL-35db: Green LED (1 per channel)
CLIP: Red LED (1 per channel)
PARALLEL INPUTS: Orange LED (1 per ch. pair)
BRIDGED: Yellow LED (1 per ch. pair)
Amplifier Protection: Full short circuit, open circuit, thermal, ultrasonic, and RF protection; Stable into reactive or mismatched loads
Load Protection: On/off muting; Individual channel DC fault blocking
Dimensions: 19" (48.3 cm) rack mounting, 3.5"(8.9 cm) tall (2 rack spaces), 14" (35.6 cm) deep (from front mounting rails)
Weight: 21 lb (9.5 kg) net, 27 lb (12.3 kg) shipping
Power Requirements: 100, 120, 230 VAC, 50-60 Hz (configured at factory)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 35256
Product Name CX Series 260W 8-Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details