Lab.gruppen AB FP+ Series 14kW Touring Amplifier FP 14000

Description
The flagship of Lab.gruppen's touring amplifier line, the FP 14000 produces a staggering total output power of 14000 W - an unprecedented achievement in a 2U frame weighing only 12 kg. The forceful high-current output stage is built around patented Class TD® technology, a breakthrough topology that approaches the efficiency of Class D while retaining the favored sound quality of proven Class B designs. At the same time, Lab.gruppen's Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 14000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 2350W 4 per channel - 4400W 2 per channel - 7000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)
Description
The flagship of Lab.gruppen's touring amplifier line, the FP 14000 produces a staggering total output power of 14000 W - an unprecedented achievement in a 2U frame weighing only 12 kg. The forceful high-current output stage is built around patented Class TD® technology, a breakthrough topology that approaches the efficiency of Class D while retaining the favored sound quality of proven Class B designs. At the same time, Lab.gruppen's Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 14000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 2350W 4 per channel - 4400W 2 per channel - 7000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Suppliers

Company
Product
Description
Supplier Links
FP+ Series 14kW Touring Amplifier - 79733 - TMP Pro Distribution
Berlin, CT, USA
FP+ Series 14kW Touring Amplifier
79733
FP+ Series 14kW Touring Amplifier 79733
The flagship of Lab.gruppen's touring amplifier line, the FP 14000 produces a staggering total output power of 14000 W - an unprecedented achievement in a 2U frame weighing only 12 kg. The forceful high-current output stage is built around patented Class TD® technology, a breakthrough topology that approaches the efficiency of Class D while retaining the favored sound quality of proven Class B designs. At the same time, Lab.gruppen's Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 14000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 2350W 4 per channel - 4400W 2 per channel - 7000W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

The flagship of Lab.gruppen's touring amplifier line, the FP 14000 produces a staggering total output power of 14000 W - an unprecedented achievement in a 2U frame weighing only 12 kg. The forceful high-current output stage is built around patented Class TD® technology, a breakthrough topology that approaches the efficiency of Class D while retaining the favored sound quality of proven Class B designs. At the same time, Lab.gruppen's Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content.
The FP 14000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller)
Max output power:
8 per channel - 2350W
4 per channel - 4400W
2 per channel - 7000W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 79733
Product Name FP+ Series 14kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details