QSC Audio Products, LLC. RMX Series 2.4kW Live Sound Amplifier RMX 2450

Description
The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2 ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) and a ruler-flat frequency response. SMT (Surface Mount Technology) triples small-signal component density, and unlike other designs, RMX output devices are direct-mounted to the heat sink for optimum thermal coupling and cooling.
Datasheet
Description
The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2 ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) and a ruler-flat frequency response. SMT (Surface Mount Technology) triples small-signal component density, and unlike other designs, RMX output devices are direct-mounted to the heat sink for optimum thermal coupling and cooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RMX Series 2.4kW Live Sound Amplifier - 35026 - TMP Pro Distribution
Berlin, CT, USA
RMX Series 2.4kW Live Sound Amplifier
35026
RMX Series 2.4kW Live Sound Amplifier 35026
The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2 ohm speaker loads. RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) and a ruler-flat frequency response. SMT (Surface Mount Technology) triples small-signal component density, and unlike other designs, RMX output devices are direct-mounted to the heat sink for optimum thermal coupling and cooling.

The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price.
The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the audio circuitry. The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2 ohm speaker loads.
RMX amplifiers deliver true studio-quality sound. A full complementary output circuit using the highest-grade linear output devices delivers ultra-low distortion (<0.05% THD) and a ruler-flat frequency response. SMT (Surface Mount Technology) triples small-signal component density, and unlike other designs, RMX output devices are direct-mounted to the heat sink for optimum thermal coupling and cooling.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 35026
Product Name RMX Series 2.4kW Live Sound Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - TesiraXEL 1200.2 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 4 #
View Details