TMP Pro Distribution 120 Watt Six Input Mixer Amplifier w/ Module Input 58662

Description
Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 27.75 lbs (12.59 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant
Description
Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 27.75 lbs (12.59 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant

Suppliers

Company
Product
Description
Supplier Links
120 Watt Six Input Mixer Amplifier w/ Module Input - 58662 - TMP Pro Distribution
Berlin, CT, USA
120 Watt Six Input Mixer Amplifier w/ Module Input
58662
120 Watt Six Input Mixer Amplifier w/ Module Input 58662
Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 27.75 lbs (12.59 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 120 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant

Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today.
True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set.
The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few.
Height: 4 1/4" (10.71626 cm)
Width: 16 9/16" (42.0116 cm)
Depth: 14 1/16" (35.7124 cm)
Shipping Weight: 27.75 lbs (12.59 kgs)
Frequency Response: 50Hz-20kHz ±3dB
Connector Type: Phoenix and RCA
Output Power: 120 Watts
Rack Spaces: 2
UL Listed/Standard: 60065-ROHS 2006 Compliant

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58662
Product Name 120 Watt Six Input Mixer Amplifier w/ Module Input
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Class-D Speaker Amplifier for Digital Input - BD5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 34 to ? dB
View Details