Lab.gruppen AB FP+ Series 9kW Touring Amplifier FP 9000

Description
Occupying the middle of the FP+ Series in power ratings for two-channel models, the FP 9000 provides versatility and value across a wide range of applications for full-range cabinets, band-limited line array systems, and stage monitoring. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 9000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1600W 4 per channel - 3000W 2 per channel - 4500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)
Description
Occupying the middle of the FP+ Series in power ratings for two-channel models, the FP 9000 provides versatility and value across a wide range of applications for full-range cabinets, band-limited line array systems, and stage monitoring. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 9000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1600W 4 per channel - 3000W 2 per channel - 4500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Suppliers

Company
Product
Description
Supplier Links
FP+ Series 9kW Touring Amplifier - 79732 - TMP Pro Distribution
Berlin, CT, USA
FP+ Series 9kW Touring Amplifier
79732
FP+ Series 9kW Touring Amplifier 79732
Occupying the middle of the FP+ Series in power ratings for two-channel models, the FP 9000 provides versatility and value across a wide range of applications for full-range cabinets, band-limited line array systems, and stage monitoring. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content. The FP 9000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 1600W 4 per channel - 3000W 2 per channel - 4500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Occupying the middle of the FP+ Series in power ratings for two-channel models, the FP 9000 provides versatility and value across a wide range of applications for full-range cabinets, band-limited line array systems, and stage monitoring. A refined Class TD® output stage is optimized for effortless reproduction of extreme low frequency content, while the Regulated Switch Mode Power Supply (R.SMPS) has been updated to provide more sustained high power during extended bursts of low frequency content.
The FP 9000 is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller)
Max output power:
8 per channel - 1600W
4 per channel - 3000W
2 per channel - 4500W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 79732
Product Name FP+ Series 9kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details