TMP Pro Distribution Commercial Audio Series 160W Single-Zone Amplifier 36443

Description
The Crown 1160A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. Output Power: 160W into 4 ohms or 70V/100V Input Sensitivity: 800 mV Input Impedance: 100 k ohms Frequency Response: 70Hz - 19kHz (@ 1W from 4 ohm Tap) 20Hz - 20kHz (@ Line Out) Signal-to-Noise Ratio: 85 dB Total Harmonic Distortion (THD): Less than 0.5% Input Connections: 1 x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented Bass and Treble Controls Indicators: Front-Panel Power, Signal, and Clip LEDs Cooling: Convection Cooled Dimensions (WxHxD): 19 x 3.5 x 12.2" (483 x 89 x 310 mm) Weight: 30.3 lbs (13.7 kg)
Datasheet
Description
The Crown 1160A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. Output Power: 160W into 4 ohms or 70V/100V Input Sensitivity: 800 mV Input Impedance: 100 k ohms Frequency Response: 70Hz - 19kHz (@ 1W from 4 ohm Tap) 20Hz - 20kHz (@ Line Out) Signal-to-Noise Ratio: 85 dB Total Harmonic Distortion (THD): Less than 0.5% Input Connections: 1 x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented Bass and Treble Controls Indicators: Front-Panel Power, Signal, and Clip LEDs Cooling: Convection Cooled Dimensions (WxHxD): 19 x 3.5 x 12.2" (483 x 89 x 310 mm) Weight: 30.3 lbs (13.7 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Series 160W Single-Zone Amplifier - 36443 - TMP Pro Distribution
Berlin, CT, USA
Commercial Audio Series 160W Single-Zone Amplifier
36443
Commercial Audio Series 160W Single-Zone Amplifier 36443
The Crown 1160A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. Output Power: 160W into 4 ohms or 70V/100V Input Sensitivity: 800 mV Input Impedance: 100 k ohms Frequency Response: 70Hz - 19kHz (@ 1W from 4 ohm Tap) 20Hz - 20kHz (@ Line Out) Signal-to-Noise Ratio: 85 dB Total Harmonic Distortion (THD): Less than 0.5% Input Connections: 1 x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented Bass and Treble Controls Indicators: Front-Panel Power, Signal, and Clip LEDs Cooling: Convection Cooled Dimensions (WxHxD): 19 x 3.5 x 12.2" (483 x 89 x 310 mm) Weight: 30.3 lbs (13.7 kg)

The Crown 1160A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones.
Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions.
Output Power: 160W into 4 ohms or 70V/100V
Input Sensitivity: 800 mV
Input Impedance: 100 k ohms
Frequency Response: 70Hz - 19kHz (@ 1W from 4 ohm Tap)
20Hz - 20kHz (@ Line Out)
Signal-to-Noise Ratio: 85 dB
Total Harmonic Distortion (THD): Less than 0.5%
Input Connections: 1 x 3-Pin Phoenix-Type (Balanced)
Output Connectors: 1 x 4-Position Terminal Strip
1 x VCA 4-Pin Phoenix-Type Connector
1 x 3-Pin Phoenix-Type Connector (Balanced)
Controls Front Panel: On/Off Button
1 x Detented Volume Control Knob
1 x Each of Non-Detented Bass and Treble Controls
Indicators: Front-Panel Power, Signal, and Clip LEDs
Cooling: Convection Cooled
Dimensions (WxHxD): 19 x 3.5 x 12.2" (483 x 89 x 310 mm)
Weight: 30.3 lbs (13.7 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 36443
Product Name Commercial Audio Series 160W Single-Zone Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5480MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details