TMP Pro Distribution 4 Input, 80W Mono Mixer-Amplifier 28058

Description
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.
Datasheet
Description
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Input, 80W Mono Mixer-Amplifier - 28058 - TMP Pro Distribution
Berlin, CT, USA
4 Input, 80W Mono Mixer-Amplifier
28058
4 Input, 80W Mono Mixer-Amplifier 28058
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 28058
Product Name 4 Input, 80W Mono Mixer-Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details