QSC Audio Products, LLC. PLX2 Series 3.6kW Amplifier PLX3602

Description
The PLX2 series is a range of premium quality, high-power amplifiers designed for the most demanding live performance uses. Built on the third generation of QSC PowerLight® technology, PLX2 amplifiers combine light weight, superlative audio quality and proven QSC reliability. PLX2 amplifiers are capable of providing plenty of clean, undistorted output to the most power hungry speaker systems. PowerLight switchmode technology replaces a large, heavy AC transformer (typically 20 lbs. / 9 kg) with a highly efficient and lighter-weight active design. Conventional AC transformers provide 100 or 120 energy pulses per second, the PowerLight supply delivers 190,000 to 230,000 pulses per second. More pulses make it easier to provide on-demand power for the amplifier's output section. The power supply doesn't "sag" so bass notes stay full and powerful while the high end remains crisp and clean. PLX2 audio power circuitry achieves performance normally associated with studio reference amplifiers. In order to reduce crossover distortion, precision bias tracking makes minute adjustments as amplifier temperature changes. The benefit is cleaner high-frequency and more consistent sound no matter how hard the amplifier is driven.
Datasheet
Description
The PLX2 series is a range of premium quality, high-power amplifiers designed for the most demanding live performance uses. Built on the third generation of QSC PowerLight® technology, PLX2 amplifiers combine light weight, superlative audio quality and proven QSC reliability. PLX2 amplifiers are capable of providing plenty of clean, undistorted output to the most power hungry speaker systems. PowerLight switchmode technology replaces a large, heavy AC transformer (typically 20 lbs. / 9 kg) with a highly efficient and lighter-weight active design. Conventional AC transformers provide 100 or 120 energy pulses per second, the PowerLight supply delivers 190,000 to 230,000 pulses per second. More pulses make it easier to provide on-demand power for the amplifier's output section. The power supply doesn't "sag" so bass notes stay full and powerful while the high end remains crisp and clean. PLX2 audio power circuitry achieves performance normally associated with studio reference amplifiers. In order to reduce crossover distortion, precision bias tracking makes minute adjustments as amplifier temperature changes. The benefit is cleaner high-frequency and more consistent sound no matter how hard the amplifier is driven.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLX2 Series 3.6kW Amplifier - 40721 - TMP Pro Distribution
Berlin, CT, USA
PLX2 Series 3.6kW Amplifier
40721
PLX2 Series 3.6kW Amplifier 40721
The PLX2 series is a range of premium quality, high-power amplifiers designed for the most demanding live performance uses. Built on the third generation of QSC PowerLight® technology, PLX2 amplifiers combine light weight, superlative audio quality and proven QSC reliability. PLX2 amplifiers are capable of providing plenty of clean, undistorted output to the most power hungry speaker systems. PowerLight switchmode technology replaces a large, heavy AC transformer (typically 20 lbs. / 9 kg) with a highly efficient and lighter-weight active design. Conventional AC transformers provide 100 or 120 energy pulses per second, the PowerLight supply delivers 190,000 to 230,000 pulses per second. More pulses make it easier to provide on-demand power for the amplifier's output section. The power supply doesn't "sag" so bass notes stay full and powerful while the high end remains crisp and clean. PLX2 audio power circuitry achieves performance normally associated with studio reference amplifiers. In order to reduce crossover distortion, precision bias tracking makes minute adjustments as amplifier temperature changes. The benefit is cleaner high-frequency and more consistent sound no matter how hard the amplifier is driven.

The PLX2 series is a range of premium quality, high-power amplifiers designed for the most demanding live performance uses. Built on the third generation of QSC PowerLight® technology, PLX2 amplifiers combine light weight, superlative audio quality and proven QSC reliability. PLX2 amplifiers are capable of providing plenty of clean, undistorted output to the most power hungry speaker systems.
PowerLight switchmode technology replaces a large, heavy AC transformer (typically 20 lbs. / 9 kg) with a highly efficient and lighter-weight active design. Conventional AC transformers provide 100 or 120 energy pulses per second, the PowerLight supply delivers 190,000 to 230,000 pulses per second. More pulses make it easier to provide on-demand power for the amplifier's output section. The power supply doesn't "sag" so bass notes stay full and powerful while the high end remains crisp and clean.
PLX2 audio power circuitry achieves performance normally associated with studio reference amplifiers. In order to reduce crossover distortion, precision bias tracking makes minute adjustments as amplifier temperature changes. The benefit is cleaner high-frequency and more consistent sound no matter how hard the amplifier is driven.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40721
Product Name PLX2 Series 3.6kW Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details