Bogen Communications, Inc. 35W Telephone Paging Amplifier TPU35B

Description
TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in, Aphex Aural Exciter, bass/treble controls, night ringer and more.
Datasheet
Description
TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in, Aphex Aural Exciter, bass/treble controls, night ringer and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35W Telephone Paging Amplifier - 36545 - TMP Pro Distribution
Berlin, CT, USA
35W Telephone Paging Amplifier
36545
35W Telephone Paging Amplifier 36545
TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in, Aphex Aural Exciter, bass/treble controls, night ringer and more.

TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in, Aphex Aural Exciter, bass/treble controls, night ringer and more.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 36545
Product Name 35W Telephone Paging Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details