Peavey Electronics Corporation MMA Series 75W Modular Mono Mixer/Amplifier MMA 8752

Description
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.
Datasheet
Description
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMA Series 75W Modular Mono Mixer/Amplifier - 36872 - TMP Pro Distribution
Berlin, CT, USA
MMA Series 75W Modular Mono Mixer/Amplifier
36872
MMA Series 75W Modular Mono Mixer/Amplifier 36872
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.

MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 36872
Product Name MMA Series 75W Modular Mono Mixer/Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5413EFV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 30 dB
View Details
2 suppliers