TMP Pro Distribution XLS DriveCore Series 2.1kW Amplifier with DSP 59451

Description
XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks to the integrated DriveCore™Technology , PureBand™Crossover System and Peakx™limiters. And weighing in at only 10 lbs or less, they provide the ultimate in lightweight portability. Integrated DriveCore™Technology Class D amplifiers are notable for extraordinarily high efficiency and being well suited for driving difficult reactive loads such as subwoofers. However, their performance can suffer impaired performance on marginal and unstable AC line supplies. To overcome this obstacle, Crown engineers developed DriveCore™Technology - a proprietary hybrid analog-digital integrated circuit (IC) developed with Texas Instruments that drives the "front end" of the Class D output stage. Over 60 years of Crown's design knowledge and experience went into the development of this technology resulting in truly remarkable benefits. DriveCore™Technology provides an extremely wide-tolerance with regards to sagging or "dirty" AC line conditions providing consistent performance without affecting audio quality. This means that your performance will not be compromised by fluctuating generator power or overloading by lighting rigs, backline gear, etc. In addition, DriveCore™Technology 's patented feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 375W/Channel @ 8 Ohms Stereo 650W/Channel @ 4 Ohms Stereo 1050W/Channel @ 2 Ohms Stereo 1300W @ 8 Ohms Bridged 2100W @ 4 Ohms Bridged Damping Factor: > 200 Input Impedance: 20 kOhms, Balanced 10 kOhms, Unbalanced Total Harmonic Distortion (THD): < 0.5% Input Connectors: 2 x XLR Inputs 2 x 1/4" Inputs 2 x RCA Inputs 1 x AC Power Input Output Connector:s 2 x Speakon Outputs 2 x Binding Post Outputs (2 Posts Each) Controls: 1 x Power Switch 2 x Level Controls Indicators: 1 x LCD Screen LED Indicators Cooling: Forced-Air Power Requirements: 120VAC, 60Hz Dimensions (WxHxD): 19 x 3.5 x 10.7" (483 x 89 x 272mm) Weight: 10.75 lbs (4.9kg)
Description
XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks to the integrated DriveCore™Technology , PureBand™Crossover System and Peakx™limiters. And weighing in at only 10 lbs or less, they provide the ultimate in lightweight portability. Integrated DriveCore™Technology Class D amplifiers are notable for extraordinarily high efficiency and being well suited for driving difficult reactive loads such as subwoofers. However, their performance can suffer impaired performance on marginal and unstable AC line supplies. To overcome this obstacle, Crown engineers developed DriveCore™Technology - a proprietary hybrid analog-digital integrated circuit (IC) developed with Texas Instruments that drives the "front end" of the Class D output stage. Over 60 years of Crown's design knowledge and experience went into the development of this technology resulting in truly remarkable benefits. DriveCore™Technology provides an extremely wide-tolerance with regards to sagging or "dirty" AC line conditions providing consistent performance without affecting audio quality. This means that your performance will not be compromised by fluctuating generator power or overloading by lighting rigs, backline gear, etc. In addition, DriveCore™Technology 's patented feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 375W/Channel @ 8 Ohms Stereo 650W/Channel @ 4 Ohms Stereo 1050W/Channel @ 2 Ohms Stereo 1300W @ 8 Ohms Bridged 2100W @ 4 Ohms Bridged Damping Factor: > 200 Input Impedance: 20 kOhms, Balanced 10 kOhms, Unbalanced Total Harmonic Distortion (THD): < 0.5% Input Connectors: 2 x XLR Inputs 2 x 1/4" Inputs 2 x RCA Inputs 1 x AC Power Input Output Connector:s 2 x Speakon Outputs 2 x Binding Post Outputs (2 Posts Each) Controls: 1 x Power Switch 2 x Level Controls Indicators: 1 x LCD Screen LED Indicators Cooling: Forced-Air Power Requirements: 120VAC, 60Hz Dimensions (WxHxD): 19 x 3.5 x 10.7" (483 x 89 x 272mm) Weight: 10.75 lbs (4.9kg)

Suppliers

Company
Product
Description
Supplier Links
XLS DriveCore Series 2.1kW Amplifier with DSP - 59451 - TMP Pro Distribution
Berlin, CT, USA
XLS DriveCore Series 2.1kW Amplifier with DSP
59451
XLS DriveCore Series 2.1kW Amplifier with DSP 59451
XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks to the integrated DriveCore™Technology , PureBand™Crossover System and Peakx™limiters. And weighing in at only 10 lbs or less, they provide the ultimate in lightweight portability. Integrated DriveCore™Technology Class D amplifiers are notable for extraordinarily high efficiency and being well suited for driving difficult reactive loads such as subwoofers. However, their performance can suffer impaired performance on marginal and unstable AC line supplies. To overcome this obstacle, Crown engineers developed DriveCore™Technology - a proprietary hybrid analog-digital integrated circuit (IC) developed with Texas Instruments that drives the "front end" of the Class D output stage. Over 60 years of Crown's design knowledge and experience went into the development of this technology resulting in truly remarkable benefits. DriveCore™Technology provides an extremely wide-tolerance with regards to sagging or "dirty" AC line conditions providing consistent performance without affecting audio quality. This means that your performance will not be compromised by fluctuating generator power or overloading by lighting rigs, backline gear, etc. In addition, DriveCore™Technology 's patented feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 375W/Channel @ 8 Ohms Stereo 650W/Channel @ 4 Ohms Stereo 1050W/Channel @ 2 Ohms Stereo 1300W @ 8 Ohms Bridged 2100W @ 4 Ohms Bridged Damping Factor: > 200 Input Impedance: 20 kOhms, Balanced 10 kOhms, Unbalanced Total Harmonic Distortion (THD): < 0.5% Input Connectors: 2 x XLR Inputs 2 x 1/4" Inputs 2 x RCA Inputs 1 x AC Power Input Output Connector:s 2 x Speakon Outputs 2 x Binding Post Outputs (2 Posts Each) Controls: 1 x Power Switch 2 x Level Controls Indicators: 1 x LCD Screen LED Indicators Cooling: Forced-Air Power Requirements: 120VAC, 60Hz Dimensions (WxHxD): 19 x 3.5 x 10.7" (483 x 89 x 272mm) Weight: 10.75 lbs (4.9kg)

XLS Series with Integrated DriveCore™Technology
The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability.
This high-performance line consists of four models each providing enormous power and flexibility thanks to the integrated DriveCore™Technology, PureBand™Crossover System and Peakx™limiters. And weighing in at only 10 lbs or less, they provide the ultimate in lightweight portability.
Integrated DriveCore™Technology
Class D amplifiers are notable for extraordinarily high efficiency and being well suited for driving difficult reactive loads such as subwoofers. However, their performance can suffer impaired performance on marginal and unstable AC line supplies.
To overcome this obstacle, Crown engineers developed DriveCore™Technology - a proprietary hybrid analog-digital integrated circuit (IC) developed with Texas Instruments that drives the "front end" of the Class D output stage. Over 60 years of Crown's design knowledge and experience went into the development of this technology resulting in truly remarkable benefits.
DriveCore™Technology provides an extremely wide-tolerance with regards to sagging or "dirty" AC line conditions providing consistent performance without affecting audio quality. This means that your performance will not be compromised by fluctuating generator power or overloading by lighting rigs, backline gear, etc.
In addition, DriveCore™Technology's patented feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output.
Power Rating: 375W/Channel @ 8 Ohms Stereo
650W/Channel @ 4 Ohms Stereo
1050W/Channel @ 2 Ohms Stereo
1300W @ 8 Ohms Bridged
2100W @ 4 Ohms Bridged
Damping Factor: > 200
Input Impedance: 20 kOhms, Balanced
10 kOhms, Unbalanced
Total Harmonic Distortion (THD): < 0.5%
Input Connectors: 2 x XLR Inputs
2 x 1/4" Inputs
2 x RCA Inputs
1 x AC Power Input
Output Connector:s 2 x Speakon Outputs
2 x Binding Post Outputs (2 Posts Each)
Controls: 1 x Power Switch
2 x Level Controls
Indicators: 1 x LCD Screen
LED Indicators
Cooling: Forced-Air
Power Requirements: 120VAC, 60Hz
Dimensions (WxHxD): 19 x 3.5 x 10.7" (483 x 89 x 272mm)
Weight: 10.75 lbs (4.9kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 59451
Product Name XLS DriveCore Series 2.1kW Amplifier with DSP
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details