Ashly Audio, Inc. Network Enabled 8-Channel Amplifier ne8250

Description
Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. Each amplifier also provides DC voltage control of the attenu- ators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Rated Power 8 ohms (per channel): 150W Rated Power 4 ohms (per channel): 250W Rated Power 8 ohms (Bridged): 500W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet
Description
Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. Each amplifier also provides DC voltage control of the attenu- ators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Rated Power 8 ohms (per channel): 150W Rated Power 4 ohms (per channel): 250W Rated Power 8 ohms (Bridged): 500W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Enabled 8-Channel Amplifier - 52987 - TMP Pro Distribution
Berlin, CT, USA
Network Enabled 8-Channel Amplifier
52987
Network Enabled 8-Channel Amplifier 52987
Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. Each amplifier also provides DC voltage control of the attenu- ators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Rated Power 8 ohms (per channel): 150W Rated Power 4 ohms (per channel): 250W Rated Power 8 ohms (Bridged): 500W Connectors (each channel): Input - Euroblock, Output - Euroblock

Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed.
Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications.
Each amplifier also provides DC voltage control of the attenu-
ators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators.
Rated Power 8 ohms (per channel): 150W
Rated Power 4 ohms (per channel): 250W
Rated Power 8 ohms (Bridged): 500W
Connectors (each channel): Input - Euroblock, Output - Euroblock

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52987
Product Name Network Enabled 8-Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Standard Headphone Amplifier - BH3547F - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0770 watts
View Details
2 suppliers