TMP Pro Distribution 240 Watt Six Input Mixer Amplifier 49705

Description
Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control is included which may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 240 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet
Description
Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control is included which may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 240 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
240 Watt Six Input Mixer Amplifier - 49705 - TMP Pro Distribution
Berlin, CT, USA
240 Watt Six Input Mixer Amplifier
49705
240 Watt Six Input Mixer Amplifier 49705
Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control is included which may be assigned to the BGM input or globally for the entire amplifier. Height: 4 1/4" (10.71626 cm) Width: 16 9/16" (42.0116 cm) Depth: 14 1/16" (35.7124 cm) Shipping Weight: 26.44 lbs (11.99 kgs) Frequency Response: 50Hz-20kHz ±3dB Connector Type: Phoenix and RCA Output Power: 240 Watts Rack Spaces: 2 UL Listed/Standard: 60065-ROHS 2006 Compliant

Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow combining of multiple amplifiers in ballroom applications without the need for external relays. VCA control is included which may be assigned to the BGM input or globally for the entire amplifier.
Height: 4 1/4" (10.71626 cm)
Width: 16 9/16" (42.0116 cm)
Depth: 14 1/16" (35.7124 cm)
Shipping Weight: 26.44 lbs (11.99 kgs)
Frequency Response: 50Hz-20kHz ±3dB
Connector Type: Phoenix and RCA
Output Power: 240 Watts
Rack Spaces: 2
UL Listed/Standard: 60065-ROHS 2006 Compliant

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 49705
Product Name 240 Watt Six Input Mixer Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details