Peavey Electronics Corporation 2.4 kW Industrial Contractor Amplifier ICA 2400V

Description
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 1200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD, 800 Watts into a 70 Volt line Minimum load impedance: 4 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 45 lbs. (20.4 kg)
Description
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 1200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD, 800 Watts into a 70 Volt line Minimum load impedance: 4 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 45 lbs. (20.4 kg)

Suppliers

Company
Product
Description
Supplier Links
2.4 kW Industrial Contractor Amplifier - 52992 - TMP Pro Distribution
Berlin, CT, USA
2.4 kW Industrial Contractor Amplifier
52992
2.4 kW Industrial Contractor Amplifier 52992
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems. Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection. Rated power (both channels driven): 1200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD, 800 Watts into a 70 Volt line Minimum load impedance: 4 Ohms Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip, IEC AC Net Weight: 45 lbs. (20.4 kg)

Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in Protection leaves a faulty speaker load disconnected until sensing normal operating status. A sequential turn-on connector allows for multiple ICA's to be powered up in delayed order to prevent inrush problems.
Feature include rear panel attenuators, LED indicators, 8-pin pluggable input, 4 terminal barrier strip output, 18 gauge steel construction, variable speed fans, SPS™compression, Hibernation mode, and more. This "V" model provides direct 70V and 100V connection.
Rated power (both channels driven): 1200 Watts @ 20 Hz - 20 kHz both channels driven at <0.1% THD, 800 Watts into a 70 Volt line
Minimum load impedance: 4 Ohms
Connectors: 8-pin plugable signal input, 4-pin plugable sequential power, 4-terminal barrier strip,
IEC AC
Net Weight: 45 lbs. (20.4 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52992
Product Name 2.4 kW Industrial Contractor Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
5-Channel Class D System Amplifier, 100 W x 4 + 500 W x 1 - HD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details
Amplifiers - Tesira AMP-4300R CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details