Bogen Communications, Inc. 8-Bay, 35W Rackable Modular Amplifier V35

Description
Power Vector series amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. Additionally, these models are rack-mountable and provide AC convenience receptacles.
Datasheet
Description
Power Vector series amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. Additionally, these models are rack-mountable and provide AC convenience receptacles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bay, 35W Rackable Modular Amplifier - 52036 - TMP Pro Distribution
Berlin, CT, USA
8-Bay, 35W Rackable Modular Amplifier
52036
8-Bay, 35W Rackable Modular Amplifier 52036
Power Vector series amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. Additionally, these models are rack-mountable and provide AC convenience receptacles.

Power Vector series amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. Additionally, these models are rack-mountable and provide AC convenience receptacles.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52036
Product Name 8-Bay, 35W Rackable Modular Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88220GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers