Lab.gruppen AB FP+ Series 4 x 1500 W Touring Amplifier FP 6000Q

Description
The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 6000Q is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power and channel density of the FP 6000Q. The FP 6000Q is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 625W 4 per channel - 1250W 2 per channel - 1500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)
Description
The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 6000Q is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power and channel density of the FP 6000Q. The FP 6000Q is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 625W 4 per channel - 1250W 2 per channel - 1500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

Suppliers

Company
Product
Description
Supplier Links
FP+ Series 4 x 1500 W Touring Amplifier - 55992 - TMP Pro Distribution
Berlin, CT, USA
FP+ Series 4 x 1500 W Touring Amplifier
55992
FP+ Series 4 x 1500 W Touring Amplifier 55992
The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 6000Q is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power and channel density of the FP 6000Q. The FP 6000Q is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller) Max output power: 8 per channel - 625W 4 per channel - 1250W 2 per channel - 1500W Input connectors (per ch.): 3-pin XLR, electronically balanced Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order) NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT Weight: 12 kg (26.4 lbs.)

The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic purity of proven Class B designs. Further contributing to the remarkable efficiency of the FP 6000Q is a Regulated Switch Mode Power Supply (R.SMPS™), which gives the added benefit of stabilizing rail voltages to the output even with wide fluctuations of mains voltage. A highly refined and updated circuit layout optimizes the interaction of R.SMPS and Class TD to produce the extraordinary power and channel density of the FP 6000Q.
The FP 6000Q is shipped with a NomadLink® network interface as standard. In conjunction with DeviceControl PC software, NomadLink allows monitoring of all key amplifier parameters and remote control of power on/off, channel mutes, and channel solo functions. (NomadLink requires the separate NLB 60E NomadLink Bridge & Network Controller)
Max output power:
8 per channel - 625W
4 per channel - 1250W
2 per channel - 1500W
Input connectors (per ch.): 3-pin XLR, electronically balanced
Output connectors (per ch.): Neutrik Speakon or Binding Posts (must be specified upon order)
NomadLink® network: On board, 2 x RJ45 EtherCon connectors, IN and OUT
Weight: 12 kg (26.4 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 55992
Product Name FP+ Series 4 x 1500 W Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
1.1W to1.5W Monaural Speaker Amplifiers - BH7824FVM - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 20 to ? dB
Continuous Power 1.1 watts
View Details