Ashly Audio, Inc. TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems TRA-2150

Description
Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive four or eight ohm loads and 70V and 100V constant voltage lines simultaneously. Output transformers are internally mounted. The 150W models are capable of driving 25V constant voltage lines using the direct coupled 4 ohm output. TRA-Series amplifiers incorporate a switch-mode-power supply and Class-D amplifier circuitry, providing an extremely power-efficient solution for a wide variety of low wattage applications..All TRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, an internally switchable 120V/240V power supply (internal), extensive protection circuitry, euroblock inputs and outputs. Front panel features include: mains power switch and an LED signal level meter indicating -24dB, -18dB, -12dB, -6dB, -3dB and clip alert for each channel. Rear panel features include: level attenuators for each channel, rear panel switches to select between two choices of input sensitivity, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 70V (per channel): 150W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet
Description
Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive four or eight ohm loads and 70V and 100V constant voltage lines simultaneously. Output transformers are internally mounted. The 150W models are capable of driving 25V constant voltage lines using the direct coupled 4 ohm output. TRA-Series amplifiers incorporate a switch-mode-power supply and Class-D amplifier circuitry, providing an extremely power-efficient solution for a wide variety of low wattage applications..All TRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, an internally switchable 120V/240V power supply (internal), extensive protection circuitry, euroblock inputs and outputs. Front panel features include: mains power switch and an LED signal level meter indicating -24dB, -18dB, -12dB, -6dB, -3dB and clip alert for each channel. Rear panel features include: level attenuators for each channel, rear panel switches to select between two choices of input sensitivity, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 70V (per channel): 150W Connectors (each channel): Input - Euroblock, Output - Euroblock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems - 52692 - TMP Pro Distribution
Berlin, CT, USA
TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems
52692
TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems 52692
Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive four or eight ohm loads and 70V and 100V constant voltage lines simultaneously. Output transformers are internally mounted. The 150W models are capable of driving 25V constant voltage lines using the direct coupled 4 ohm output. TRA-Series amplifiers incorporate a switch-mode-power supply and Class-D amplifier circuitry, providing an extremely power-efficient solution for a wide variety of low wattage applications..All TRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, an internally switchable 120V/240V power supply (internal), extensive protection circuitry, euroblock inputs and outputs. Front panel features include: mains power switch and an LED signal level meter indicating -24dB, -18dB, -12dB, -6dB, -3dB and clip alert for each channel. Rear panel features include: level attenuators for each channel, rear panel switches to select between two choices of input sensitivity, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Rated Power 8 ohms (per channel): 80W Rated Power 4 ohms (per channel): 150W Rated Power 70V (per channel): 150W Connectors (each channel): Input - Euroblock, Output - Euroblock

Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.
All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers can drive four or eight ohm loads and 70V and 100V constant voltage lines simultaneously. Output transformers are internally mounted. The 150W models are capable of driving 25V constant voltage lines using the direct coupled 4 ohm output.
TRA-Series amplifiers incorporate a switch-mode-power supply and Class-D amplifier circuitry, providing an extremely power-efficient solution for a wide variety of low wattage applications..All TRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly.
Features include: convection cooling, extremely low noise, an internally switchable 120V/240V power supply (internal), extensive protection circuitry, euroblock inputs and outputs. Front panel features include: mains power switch and an LED signal level meter indicating -24dB, -18dB, -12dB, -6dB, -3dB and clip alert for each channel. Rear panel features include: level attenuators for each channel, rear panel switches to select between two choices of input sensitivity, remote power turn-on/off and adjustable turn-on delay up to eight seconds.
Rated Power 8 ohms (per channel): 80W
Rated Power 4 ohms (per channel): 150W
Rated Power 70V (per channel): 150W
Connectors (each channel): Input - Euroblock, Output - Euroblock

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52692
Product Name TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Coupling Capacitorless Headphone Amplifier - BD88210GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 0.0 dB
Continuous Power 0.0800 watts
View Details
2 suppliers